TPI Corporation Radiant Element Heater OCH46120VE

Description
INFRARED TYPE 42 INCH L X 5.4 INCH W X 6.5 INCH H SIZE ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING CHAIN MOUNTING 12.5 AMPERE CURRENT RATING 1500 W POWER RATING 24 GAUGE ALUMINUM STEEL HOUSING MATERIAL POWDER COATED BROWN HOUSING FINISH 5120 BTU/HR HEATING CAPACITY APPLICATION INDOOR, OUTDOOR OCH MODEL
Datasheet
Description
INFRARED TYPE 42 INCH L X 5.4 INCH W X 6.5 INCH H SIZE ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING CHAIN MOUNTING 12.5 AMPERE CURRENT RATING 1500 W POWER RATING 24 GAUGE ALUMINUM STEEL HOUSING MATERIAL POWDER COATED BROWN HOUSING FINISH 5120 BTU/HR HEATING CAPACITY APPLICATION INDOOR, OUTDOOR OCH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Element Heater - OCH46120VE - TPI Corporation
Gray, TN, USA
Radiant Element Heater
OCH46120VE
Radiant Element Heater OCH46120VE
INFRARED TYPE 42 INCH L X 5.4 INCH W X 6.5 INCH H SIZE ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING CHAIN MOUNTING 12.5 AMPERE CURRENT RATING 1500 W POWER RATING 24 GAUGE ALUMINUM STEEL HOUSING MATERIAL POWDER COATED BROWN HOUSING FINISH 5120 BTU/HR HEATING CAPACITY APPLICATION INDOOR, OUTDOOR OCH MODEL
  • INFRARED TYPE
  • 42 INCH L X 5.4 INCH W X 6.5 INCH H SIZE
  • ETL (CANADA AND US) APPROVAL
  • 120 V VOLTAGE RATING
  • CHAIN MOUNTING
  • 12.5 AMPERE CURRENT RATING
  • 1500 W POWER RATING
  • 24 GAUGE ALUMINUM STEEL HOUSING MATERIAL
  • POWDER COATED BROWN HOUSING FINISH
  • 5120 BTU/HR HEATING CAPACITY
  • APPLICATION INDOOR, OUTDOOR
  • OCH MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number OCH46120VE
Product Name Radiant Element Heater
Heater Type Radiant Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

Direct Gas Fired Door Heater - Series 79 - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
Self-Regulating Heating Cable - RGS™ - Thermon, Inc
Specs
Heater Type Heating Cables
Sleeve (Sheath) Material Polyolefin
Applications Snow And Ice Melting Systems
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
5 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-1030M-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details