TPI Corporation Radiant Element Heater MM33A

Description
INFRARED TYPE 3.75 INCH W X 3.38 INCH H SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING CEILING/SURFACE MOUNTING 2500 W POWER RATING ANODIZED ALUMINUM HOUSING MATERIAL 8533 BTU/HR HEATING CAPACITY APPLICATION INDOOR INDUSTRIAL AND COMMERCIAL MM MODEL
Datasheet
Description
INFRARED TYPE 3.75 INCH W X 3.38 INCH H SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING CEILING/SURFACE MOUNTING 2500 W POWER RATING ANODIZED ALUMINUM HOUSING MATERIAL 8533 BTU/HR HEATING CAPACITY APPLICATION INDOOR INDUSTRIAL AND COMMERCIAL MM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Element Heater - MM33A - TPI Corporation
Gray, TN, USA
Radiant Element Heater
MM33A
Radiant Element Heater MM33A
INFRARED TYPE 3.75 INCH W X 3.38 INCH H SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING CEILING/SURFACE MOUNTING 2500 W POWER RATING ANODIZED ALUMINUM HOUSING MATERIAL 8533 BTU/HR HEATING CAPACITY APPLICATION INDOOR INDUSTRIAL AND COMMERCIAL MM MODEL
  • INFRARED TYPE
  • 3.75 INCH W X 3.38 INCH H SIZE
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 600 V VOLTAGE RATING
  • CEILING/SURFACE MOUNTING
  • 2500 W POWER RATING
  • ANODIZED ALUMINUM HOUSING MATERIAL
  • 8533 BTU/HR HEATING CAPACITY
  • APPLICATION INDOOR INDUSTRIAL AND COMMERCIAL
  • MM MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number MM33A
Product Name Radiant Element Heater
Heater Type Radiant Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

Low to Medium Watt Density Rectangular Cartridge Heater - SR Series - Backer Hotwatt Inc.
Specs
Heater Type Cartridge Heater
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.01 to 2.40 kW (0.0341 to 8.19 MBH)
View Details
EKOHEAT Induction Heater - 300/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 300.00 kW (1024 MBH)
View Details
Gas Line and Pump Line Heaters -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature 32 to 392 F (0.0 to 200 C)
View Details
Infradry Protec Infrared Heating System -  - Excelitas Technologies Corp.
Specs
Heater Type Radiant Heater
Applications Drying
View Details