TPI Corporation Radiant Heater Element 63025209

Description
CLEAR QUARTZ LAMP TYPE COILED TUNGSTEN FILAMENT MATERIAL 342/343/MM-33A FIXTURE USED ON 28-11/16 INCH OVERALL LENGTH 25 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 208 VAC AT 50/60 HZ VOLTAGE RATING HORIZONTAL MOUNTING 2500 W POWER RATING 5000 LIFE IN HOUR 3/8 INCH LAMP DIAMETER COLOR TEMPERATURE 4100 DEG F INCLUDES SEALED PORCELAIN END CAP 630 MODEL
Datasheet
Description
CLEAR QUARTZ LAMP TYPE COILED TUNGSTEN FILAMENT MATERIAL 342/343/MM-33A FIXTURE USED ON 28-11/16 INCH OVERALL LENGTH 25 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 208 VAC AT 50/60 HZ VOLTAGE RATING HORIZONTAL MOUNTING 2500 W POWER RATING 5000 LIFE IN HOUR 3/8 INCH LAMP DIAMETER COLOR TEMPERATURE 4100 DEG F INCLUDES SEALED PORCELAIN END CAP 630 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gray, TN, USA
Radiant Heater Element
63025209
Radiant Heater Element 63025209
CLEAR QUARTZ LAMP TYPE COILED TUNGSTEN FILAMENT MATERIAL 342/343/MM-33A FIXTURE USED ON 28-11/16 INCH OVERALL LENGTH 25 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 208 VAC AT 50/60 HZ VOLTAGE RATING HORIZONTAL MOUNTING 2500 W POWER RATING 5000 LIFE IN HOUR 3/8 INCH LAMP DIAMETER COLOR TEMPERATURE 4100 DEG F INCLUDES SEALED PORCELAIN END CAP 630 MODEL
  • CLEAR QUARTZ LAMP TYPE
  • COILED TUNGSTEN FILAMENT MATERIAL
  • 342/343/MM-33A FIXTURE USED ON
  • 28-11/16 INCH OVERALL LENGTH
  • 25 INCH HEATED LENGTH
  • PIGTAIL CONNECTION TYPE
  • 208 VAC AT 50/60 HZ VOLTAGE RATING
  • HORIZONTAL MOUNTING
  • 2500 W POWER RATING
  • 5000 LIFE IN HOUR
  • 3/8 INCH LAMP DIAMETER
  • COLOR TEMPERATURE 4100 DEG F
  • INCLUDES SEALED PORCELAIN END CAP
  • 630 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number 63025209
Product Name Radiant Heater Element
Heater Type Radiant Heater
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Direct Gas Fired Make Up Air Heat - Series 78H - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 90/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 90.00 kW (307 MBH)
View Details
Electric Fuel Gas Startup Heater -  - Gaumer Process
Specs
Heater Type Specialty Industrial Heaters; Gas Turbine Startup
Applications Gases/Vapors
View Details
Tubular Screw Plug - L Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater
Heating Capacity 0.35 to 18.00 kW (1.19 to 61.41 MBH)
Sleeve (Sheath) Material Copper (optional feature); Nickel Alloy (optional feature); Steel (optional feature)
View Details