TPI Corporation Radiant Element Heater OCH57208VE

Description
INFRARED TYPE 53 INCH L X 5.4 INCH W X 6.5 INCH H SIZE ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CHAIN MOUNTING 14.4 AMPERE CURRENT RATING 3000 W POWER RATING 24 GAUGE ALUMINUM STEEL HOUSING MATERIAL POWDER COATED BROWN HOUSING FINISH 10239 BTU/HR HEATING CAPACITY APPLICATION INDOOR, OUTDOOR OCH MODEL
Datasheet
Description
INFRARED TYPE 53 INCH L X 5.4 INCH W X 6.5 INCH H SIZE ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CHAIN MOUNTING 14.4 AMPERE CURRENT RATING 3000 W POWER RATING 24 GAUGE ALUMINUM STEEL HOUSING MATERIAL POWDER COATED BROWN HOUSING FINISH 10239 BTU/HR HEATING CAPACITY APPLICATION INDOOR, OUTDOOR OCH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Element Heater - OCH57208VE - TPI Corporation
Gray, TN, USA
Radiant Element Heater
OCH57208VE
Radiant Element Heater OCH57208VE
INFRARED TYPE 53 INCH L X 5.4 INCH W X 6.5 INCH H SIZE ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CHAIN MOUNTING 14.4 AMPERE CURRENT RATING 3000 W POWER RATING 24 GAUGE ALUMINUM STEEL HOUSING MATERIAL POWDER COATED BROWN HOUSING FINISH 10239 BTU/HR HEATING CAPACITY APPLICATION INDOOR, OUTDOOR OCH MODEL
  • INFRARED TYPE
  • 53 INCH L X 5.4 INCH W X 6.5 INCH H SIZE
  • ETL (CANADA AND US) APPROVAL
  • 208 V VOLTAGE RATING
  • CHAIN MOUNTING
  • 14.4 AMPERE CURRENT RATING
  • 3000 W POWER RATING
  • 24 GAUGE ALUMINUM STEEL HOUSING MATERIAL
  • POWDER COATED BROWN HOUSING FINISH
  • 10239 BTU/HR HEATING CAPACITY
  • APPLICATION INDOOR, OUTDOOR
  • OCH MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number OCH57208VE
Product Name Radiant Element Heater
Heater Type Radiant Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

Straight and Formed Tubular Heater - T Series - Backer Hotwatt Inc.
Specs
Heater Type Tubular Heaters
Maximum Operating (Sheath) Temperature 1600 F (871 C)
Heating Capacity 0.28 to 18.89 kW (0.9553 to 64.43 MBH)
View Details
EKOHEAT Induction Heater - 45/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 45.00 kW (154 MBH)
View Details
Immersion Cartridge Heating Elements -  - Heatron, Inc.
Specs
Heater Type Immersion Heater; Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details
Golden 8 Infrared Emitters -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Maximum Operating (Sheath) Temperature 1472 to 4352 F (800 to 2400 C)
AC Voltage Required 230 to 400 volts
View Details