TPI Corporation Radiant Element Heater MM24A

Description
INFRARED TYPE 3.75 INCH W X 3.38 INCH H SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING CEILING/SURFACE MOUNTING 900/1600 W POWER RATING ANODIZED ALUMINUM HOUSING MATERIAL 5461 BTU/HR HEATING CAPACITY APPLICATION INDOOR INDUSTRIAL AND COMMERCIAL MM MODEL
Datasheet
Description
INFRARED TYPE 3.75 INCH W X 3.38 INCH H SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING CEILING/SURFACE MOUNTING 900/1600 W POWER RATING ANODIZED ALUMINUM HOUSING MATERIAL 5461 BTU/HR HEATING CAPACITY APPLICATION INDOOR INDUSTRIAL AND COMMERCIAL MM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Element Heater - MM24A - TPI Corporation
Gray, TN, USA
Radiant Element Heater
MM24A
Radiant Element Heater MM24A
INFRARED TYPE 3.75 INCH W X 3.38 INCH H SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING CEILING/SURFACE MOUNTING 900/1600 W POWER RATING ANODIZED ALUMINUM HOUSING MATERIAL 5461 BTU/HR HEATING CAPACITY APPLICATION INDOOR INDUSTRIAL AND COMMERCIAL MM MODEL
  • INFRARED TYPE
  • 3.75 INCH W X 3.38 INCH H SIZE
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 277 V VOLTAGE RATING
  • CEILING/SURFACE MOUNTING
  • 900/1600 W POWER RATING
  • ANODIZED ALUMINUM HOUSING MATERIAL
  • 5461 BTU/HR HEATING CAPACITY
  • APPLICATION INDOOR INDUSTRIAL AND COMMERCIAL
  • MM MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number MM24A
Product Name Radiant Element Heater
Heater Type Radiant Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

Space-saving Enclosure Fan Heater with fan HVI 030 - 03082.0-00 - STEGO
Specs
Heater Type ForcedAir; Air Heater; EnclosureHeater
Heating Capacity 0.70 kW (2.39 MBH)
Sleeve (Sheath) Material Aluminum
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 100/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 100.00 kW (341 MBH)
View Details
Flexible Heater - Kapton® - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Flexible Heater
AC Voltage Required 120 to 240 volts
Watt Density 3.25 to 13 W/in²
View Details