TPI Corporation Radiant Heater Element 6715059

Description
QUARTZ TUBE TYPE COILED NICKEL CHROME ALLOY MATERIAL OCH-57 FIXTURE USED ON 50-11/16 INCH OVERALL LENGTH 45-3/16 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 277 VAC AT 50/60 HZ VOLTAGE RATING 3000 W POWER RATING 5000 LIFE IN HOUR 5/8 INCH LAMP DIAMETER COLOR TEMPERATURE 1800 DEG F INCLUDES PORCELAIN END CAP 671 MODEL
Datasheet
Description
QUARTZ TUBE TYPE COILED NICKEL CHROME ALLOY MATERIAL OCH-57 FIXTURE USED ON 50-11/16 INCH OVERALL LENGTH 45-3/16 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 277 VAC AT 50/60 HZ VOLTAGE RATING 3000 W POWER RATING 5000 LIFE IN HOUR 5/8 INCH LAMP DIAMETER COLOR TEMPERATURE 1800 DEG F INCLUDES PORCELAIN END CAP 671 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Heater Element - 6715059 - TPI Corporation
Gray, TN, USA
Radiant Heater Element
6715059
Radiant Heater Element 6715059
QUARTZ TUBE TYPE COILED NICKEL CHROME ALLOY MATERIAL OCH-57 FIXTURE USED ON 50-11/16 INCH OVERALL LENGTH 45-3/16 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 277 VAC AT 50/60 HZ VOLTAGE RATING 3000 W POWER RATING 5000 LIFE IN HOUR 5/8 INCH LAMP DIAMETER COLOR TEMPERATURE 1800 DEG F INCLUDES PORCELAIN END CAP 671 MODEL
  • QUARTZ TUBE TYPE
  • COILED NICKEL CHROME ALLOY MATERIAL
  • OCH-57 FIXTURE USED ON
  • 50-11/16 INCH OVERALL LENGTH
  • 45-3/16 INCH HEATED LENGTH
  • PIGTAIL CONNECTION TYPE
  • 277 VAC AT 50/60 HZ VOLTAGE RATING
  • 3000 W POWER RATING
  • 5000 LIFE IN HOUR
  • 5/8 INCH LAMP DIAMETER
  • COLOR TEMPERATURE 1800 DEG F
  • INCLUDES PORCELAIN END CAP
  • 671 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number 6715059
Product Name Radiant Heater Element
Heater Type Radiant Heater
Unlock Full Specs
to access all available technical data

Similar Products

Heating Elements - 7983769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heating Capacity 0.01 kW (0.0171 MBH)
AC Voltage Required 12 volts
View Details
Touch-Safe Loop Heater (Semiconductor) - LTS 064 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.02 to 0.04 kW (0.0682 to 0.1365 MBH)
Applications OEM / Custom
View Details
PTC Air Heaters – MTH Type - MTH(W)-2110M(B)-180S(D) - Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 1.23 kW (4.18 MBH)
AC Voltage Required 220 volts
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details