TPI Corporation Radiant Heater Element 6715061

Description
QUARTZ TUBE TYPE COILED NICKEL CHROME ALLOY MATERIAL OCH-46 FIXTURE USED ON 39-11/16 INCH OVERALL LENGTH 34-3/16 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 208 VAC AT 50/60 HZ VOLTAGE RATING 2000 W POWER RATING 5000 LIFE IN HOUR 5/8 INCH LAMP DIAMETER COLOR TEMPERATURE 1800 DEG F INCLUDES PORCELAIN END CAP 671 MODEL
Datasheet
Description
QUARTZ TUBE TYPE COILED NICKEL CHROME ALLOY MATERIAL OCH-46 FIXTURE USED ON 39-11/16 INCH OVERALL LENGTH 34-3/16 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 208 VAC AT 50/60 HZ VOLTAGE RATING 2000 W POWER RATING 5000 LIFE IN HOUR 5/8 INCH LAMP DIAMETER COLOR TEMPERATURE 1800 DEG F INCLUDES PORCELAIN END CAP 671 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Heater Element - 6715061 - TPI Corporation
Gray, TN, USA
Radiant Heater Element
6715061
Radiant Heater Element 6715061
QUARTZ TUBE TYPE COILED NICKEL CHROME ALLOY MATERIAL OCH-46 FIXTURE USED ON 39-11/16 INCH OVERALL LENGTH 34-3/16 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 208 VAC AT 50/60 HZ VOLTAGE RATING 2000 W POWER RATING 5000 LIFE IN HOUR 5/8 INCH LAMP DIAMETER COLOR TEMPERATURE 1800 DEG F INCLUDES PORCELAIN END CAP 671 MODEL
  • QUARTZ TUBE TYPE
  • COILED NICKEL CHROME ALLOY MATERIAL
  • OCH-46 FIXTURE USED ON
  • 39-11/16 INCH OVERALL LENGTH
  • 34-3/16 INCH HEATED LENGTH
  • PIGTAIL CONNECTION TYPE
  • 208 VAC AT 50/60 HZ VOLTAGE RATING
  • 2000 W POWER RATING
  • 5000 LIFE IN HOUR
  • 5/8 INCH LAMP DIAMETER
  • COLOR TEMPERATURE 1800 DEG F
  • INCLUDES PORCELAIN END CAP
  • 671 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number 6715061
Product Name Radiant Heater Element
Heater Type Radiant Heater
Unlock Full Specs
to access all available technical data

Similar Products

High-Performance Fan Heater DCR 030 - 03095.3-03 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.60 kW (2.05 MBH)
Sleeve (Sheath) Material Aluminum
View Details
2 suppliers
Silicone Etch Foil Heaters -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature 500 to -60 F (260 to -51.11 C)
Sleeve (Sheath) Material Silicone Rubber
View Details
7 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1040B(S/N)-128S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Silicone Rubber Glasrope® Heater - GS16 - Backer Hotwatt Inc.
Specs
Heater Type Flexible Heater
Maximum Operating (Sheath) Temperature 325 F (163 C)
Sleeve (Sheath) Material SynRubber
View Details