TPI Corporation Radiant Element Heater OCH46120VSSE

Description
INFRARED TYPE 42 INCH L X 5.4 INCH W X 6.5 INCH H SIZE ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING CHAIN/WALL/CEILING MOUNTING 12.5 AMPERE CURRENT RATING 1500 W POWER RATING 24 GAUGE STAINLESS STEEL HOUSING MATERIAL STAINLESS STEEL HOUSING FINISH 5120 BTU/HR HEATING CAPACITY APPLICATION INDOOR, OUTDOOR OCH MODEL
Datasheet
Description
INFRARED TYPE 42 INCH L X 5.4 INCH W X 6.5 INCH H SIZE ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING CHAIN/WALL/CEILING MOUNTING 12.5 AMPERE CURRENT RATING 1500 W POWER RATING 24 GAUGE STAINLESS STEEL HOUSING MATERIAL STAINLESS STEEL HOUSING FINISH 5120 BTU/HR HEATING CAPACITY APPLICATION INDOOR, OUTDOOR OCH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Element Heater - OCH46120VSSE - TPI Corporation
Gray, TN, USA
Radiant Element Heater
OCH46120VSSE
Radiant Element Heater OCH46120VSSE
INFRARED TYPE 42 INCH L X 5.4 INCH W X 6.5 INCH H SIZE ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING CHAIN/WALL/CEILING MOUNTING 12.5 AMPERE CURRENT RATING 1500 W POWER RATING 24 GAUGE STAINLESS STEEL HOUSING MATERIAL STAINLESS STEEL HOUSING FINISH 5120 BTU/HR HEATING CAPACITY APPLICATION INDOOR, OUTDOOR OCH MODEL
  • INFRARED TYPE
  • 42 INCH L X 5.4 INCH W X 6.5 INCH H SIZE
  • ETL (CANADA AND US) APPROVAL
  • 120 V VOLTAGE RATING
  • CHAIN/WALL/CEILING MOUNTING
  • 12.5 AMPERE CURRENT RATING
  • 1500 W POWER RATING
  • 24 GAUGE STAINLESS STEEL HOUSING MATERIAL
  • STAINLESS STEEL HOUSING FINISH
  • 5120 BTU/HR HEATING CAPACITY
  • APPLICATION INDOOR, OUTDOOR
  • OCH MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number OCH46120VSSE
Product Name Radiant Element Heater
Heater Type Radiant Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

Infradry Protec Infrared Heating System -  - Excelitas Technologies Corp.
Specs
Heater Type Radiant Heater
Applications Drying
View Details
Duct Heaters -  - WATTCO
Specs
Heater Type Duct Heater
Maximum Operating (Sheath) Temperature 255 F (124 C)
Heating Capacity 1.00 to 120.00 kW (3.41 to 409 MBH)
View Details
Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Compressor & Crankcase Heaters -  - Backer-Springfield
Specs
Heater Type Tubular Heaters
View Details