TPI Corporation Radiant Element Heater OCH57208VSSE

Description
INFRARED TYPE 53 INCH L X 5.4 INCH W X 6.5 INCH H SIZE ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CHAIN/WALL/CEILING MOUNTING 14.4 AMPERE CURRENT RATING 3000 W POWER RATING 24 GAUGE STAINLESS STEEL HOUSING MATERIAL STAINLESS STEEL HOUSING FINISH 10239 BTU/HR HEATING CAPACITY APPLICATION INDOOR, OUTDOOR OCH MODEL
Datasheet
Description
INFRARED TYPE 53 INCH L X 5.4 INCH W X 6.5 INCH H SIZE ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CHAIN/WALL/CEILING MOUNTING 14.4 AMPERE CURRENT RATING 3000 W POWER RATING 24 GAUGE STAINLESS STEEL HOUSING MATERIAL STAINLESS STEEL HOUSING FINISH 10239 BTU/HR HEATING CAPACITY APPLICATION INDOOR, OUTDOOR OCH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Element Heater - OCH57208VSSE - TPI Corporation
Gray, TN, USA
Radiant Element Heater
OCH57208VSSE
Radiant Element Heater OCH57208VSSE
INFRARED TYPE 53 INCH L X 5.4 INCH W X 6.5 INCH H SIZE ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CHAIN/WALL/CEILING MOUNTING 14.4 AMPERE CURRENT RATING 3000 W POWER RATING 24 GAUGE STAINLESS STEEL HOUSING MATERIAL STAINLESS STEEL HOUSING FINISH 10239 BTU/HR HEATING CAPACITY APPLICATION INDOOR, OUTDOOR OCH MODEL
  • INFRARED TYPE
  • 53 INCH L X 5.4 INCH W X 6.5 INCH H SIZE
  • ETL (CANADA AND US) APPROVAL
  • 208 V VOLTAGE RATING
  • CHAIN/WALL/CEILING MOUNTING
  • 14.4 AMPERE CURRENT RATING
  • 3000 W POWER RATING
  • 24 GAUGE STAINLESS STEEL HOUSING MATERIAL
  • STAINLESS STEEL HOUSING FINISH
  • 10239 BTU/HR HEATING CAPACITY
  • APPLICATION INDOOR, OUTDOOR
  • OCH MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number OCH57208VSSE
Product Name Radiant Element Heater
Heater Type Radiant Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
High Density Cartridge Heating Elements -  - Heatron, Inc.
Specs
Heater Type Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details
Wire Harnesses -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Specialty Industrial Heaters
Applications Domestic and Commercial Refrigeration
View Details
Finned Channel Strip Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Strip
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.25 to 4.15 kW (0.8530 to 14.16 MBH)
View Details