TPI Corporation Radiant Heater Element HP11QT

Description
20 GAUGE STEEL MATERIAL 66-5/8 INCH OVERALL LENGTH 61 INCH HEATED LENGTH 240 V VOLTAGE RATING 46.7 AMPERE CURRENT RATING 11200 W POWER RATING APPROVAL ETL (CANADA AND US) HEIGHT 89-1/2 INCH HEATED AREA HEIGHT 77 INCH APPLICATION AUTO COLLISION REPAIR SHOPS HP MODEL
Datasheet
Description
20 GAUGE STEEL MATERIAL 66-5/8 INCH OVERALL LENGTH 61 INCH HEATED LENGTH 240 V VOLTAGE RATING 46.7 AMPERE CURRENT RATING 11200 W POWER RATING APPROVAL ETL (CANADA AND US) HEIGHT 89-1/2 INCH HEATED AREA HEIGHT 77 INCH APPLICATION AUTO COLLISION REPAIR SHOPS HP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Heater Element - HP11QT - TPI Corporation
Gray, TN, USA
Radiant Heater Element
HP11QT
Radiant Heater Element HP11QT
20 GAUGE STEEL MATERIAL 66-5/8 INCH OVERALL LENGTH 61 INCH HEATED LENGTH 240 V VOLTAGE RATING 46.7 AMPERE CURRENT RATING 11200 W POWER RATING APPROVAL ETL (CANADA AND US) HEIGHT 89-1/2 INCH HEATED AREA HEIGHT 77 INCH APPLICATION AUTO COLLISION REPAIR SHOPS HP MODEL
  • 20 GAUGE STEEL MATERIAL
  • 66-5/8 INCH OVERALL LENGTH
  • 61 INCH HEATED LENGTH
  • 240 V VOLTAGE RATING
  • 46.7 AMPERE CURRENT RATING
  • 11200 W POWER RATING
  • APPROVAL ETL (CANADA AND US)
  • HEIGHT 89-1/2 INCH
  • HEATED AREA HEIGHT 77 INCH
  • APPLICATION AUTO COLLISION REPAIR SHOPS
  • HP MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number HP11QT
Product Name Radiant Heater Element
Heater Type Radiant Heater
Unlock Full Specs
to access all available technical data

Similar Products

Tube & Pipe End Heating System - IROSS™ Fluxmanager® Phase 3™ - Inductotherm Group
Specs
Heater Type Induction
Applications Annealing or Heat Treating
Phase Three Phase AC Voltage
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Self-regulating Heating Cables - GHK Series - Gaumer Process
Specs
Heater Type Cable or Coil Heater
Maximum Operating (Sheath) Temperature 300 F (149 C)
Sleeve (Sheath) Material Fluoropolymer
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details