TPI Corporation Radiant Heater Element 6713785

Description
QUARTZ TUBE TYPE COILED NICKEL CHROME ALLOY MATERIAL OCH-46 FIXTURE USED ON 39-11/16 INCH OVERALL LENGTH 34-3/16 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 240 VAC AT 50/60 HZ VOLTAGE RATING 2000 W POWER RATING 5000 LIFE IN HOUR 5/8 INCH LAMP DIAMETER COLOR TEMPERATURE 1800 DEG F INCLUDES PORCELAIN END CAP 671 MODEL
Datasheet
Description
QUARTZ TUBE TYPE COILED NICKEL CHROME ALLOY MATERIAL OCH-46 FIXTURE USED ON 39-11/16 INCH OVERALL LENGTH 34-3/16 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 240 VAC AT 50/60 HZ VOLTAGE RATING 2000 W POWER RATING 5000 LIFE IN HOUR 5/8 INCH LAMP DIAMETER COLOR TEMPERATURE 1800 DEG F INCLUDES PORCELAIN END CAP 671 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Heater Element - 6713785 - TPI Corporation
Gray, TN, USA
Radiant Heater Element
6713785
Radiant Heater Element 6713785
QUARTZ TUBE TYPE COILED NICKEL CHROME ALLOY MATERIAL OCH-46 FIXTURE USED ON 39-11/16 INCH OVERALL LENGTH 34-3/16 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 240 VAC AT 50/60 HZ VOLTAGE RATING 2000 W POWER RATING 5000 LIFE IN HOUR 5/8 INCH LAMP DIAMETER COLOR TEMPERATURE 1800 DEG F INCLUDES PORCELAIN END CAP 671 MODEL
  • QUARTZ TUBE TYPE
  • COILED NICKEL CHROME ALLOY MATERIAL
  • OCH-46 FIXTURE USED ON
  • 39-11/16 INCH OVERALL LENGTH
  • 34-3/16 INCH HEATED LENGTH
  • PIGTAIL CONNECTION TYPE
  • 240 VAC AT 50/60 HZ VOLTAGE RATING
  • 2000 W POWER RATING
  • 5000 LIFE IN HOUR
  • 5/8 INCH LAMP DIAMETER
  • COLOR TEMPERATURE 1800 DEG F
  • INCLUDES PORCELAIN END CAP
  • 671 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number 6713785
Product Name Radiant Heater Element
Heater Type Radiant Heater
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Heater -  - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Heater Type Air Heater
Heating Capacity 25.00 to 200.00 kW (85.3 to 682 MBH)
Applications Dehumidifier
View Details
EKOHEAT Induction Heater - 20/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 20.00 kW (68.24 MBH)
View Details
Silicone Wire Wound Heaters -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Sleeve (Sheath) Material Silicone Rubber
View Details
Infrared Process Heating Systems - Module 110 - Excelitas Technologies Corp.
Specs
AC Voltage Required 230 to 400 volts
View Details