TPI Corporation Radiant Element Heater RCP122

Description
ETL (CANADA AND US) APPROVAL 120/240 V VOLTAGE RATING CEILING/SURFACE MOUNTING 2.1 AMPERE AT 120 V/1 AMPERE AT 240 V CURRENT RATING 250 W POWER RATING STEEL HOUSING MATERIAL TEXTURED WHITE POWDER COATED HOUSING FINISH 853 BTU HEATING CAPACITY APPLICATION HOMES, SCHOOLS, HOSPITALS, MOTELS, COMMERCIAL, INDUSTRIAL RCP MODEL
Datasheet
Description
ETL (CANADA AND US) APPROVAL 120/240 V VOLTAGE RATING CEILING/SURFACE MOUNTING 2.1 AMPERE AT 120 V/1 AMPERE AT 240 V CURRENT RATING 250 W POWER RATING STEEL HOUSING MATERIAL TEXTURED WHITE POWDER COATED HOUSING FINISH 853 BTU HEATING CAPACITY APPLICATION HOMES, SCHOOLS, HOSPITALS, MOTELS, COMMERCIAL, INDUSTRIAL RCP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Element Heater - RCP122 - TPI Corporation
Gray, TN, USA
Radiant Element Heater
RCP122
Radiant Element Heater RCP122
ETL (CANADA AND US) APPROVAL 120/240 V VOLTAGE RATING CEILING/SURFACE MOUNTING 2.1 AMPERE AT 120 V/1 AMPERE AT 240 V CURRENT RATING 250 W POWER RATING STEEL HOUSING MATERIAL TEXTURED WHITE POWDER COATED HOUSING FINISH 853 BTU HEATING CAPACITY APPLICATION HOMES, SCHOOLS, HOSPITALS, MOTELS, COMMERCIAL, INDUSTRIAL RCP MODEL
  • ETL (CANADA AND US) APPROVAL
  • 120/240 V VOLTAGE RATING
  • CEILING/SURFACE MOUNTING
  • 2.1 AMPERE AT 120 V/1 AMPERE AT 240 V CURRENT RATING
  • 250 W POWER RATING
  • STEEL HOUSING MATERIAL
  • TEXTURED WHITE POWDER COATED HOUSING FINISH
  • 853 BTU HEATING CAPACITY
  • APPLICATION HOMES, SCHOOLS, HOSPITALS, MOTELS, COMMERCIAL, INDUSTRIAL
  • RCP MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number RCP122
Product Name Radiant Element Heater
Heater Type Radiant Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

Drum Heaters - 7983725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Drum Heater
Insulation Options Fiberglass; Fibreglass
AC Voltage Required 230 volts
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details
EKOHEAT Induction Heater - 20/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 20.00 kW (68.24 MBH)
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details