TPI Corporation Radiant Element Heater 22230THSS277V

Description
INFRARED TYPE 24 INCH L X 15 INCH W X 10-7/8 INCH H SIZE 1/3 PHASE(S) ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING CEILING/SURFACE MOUNTING 3.2 KW POWER RATING STAINLESS STEEL HOUSING MATERIAL 10922 BTU HEATING CAPACITY APPLICATION OUTDOOR SPOT HEATING, INDOOR HEATING, SNOW/ICE CONTROL THSS MODEL
Datasheet
Description
INFRARED TYPE 24 INCH L X 15 INCH W X 10-7/8 INCH H SIZE 1/3 PHASE(S) ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING CEILING/SURFACE MOUNTING 3.2 KW POWER RATING STAINLESS STEEL HOUSING MATERIAL 10922 BTU HEATING CAPACITY APPLICATION OUTDOOR SPOT HEATING, INDOOR HEATING, SNOW/ICE CONTROL THSS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Element Heater - 22230THSS277V - TPI Corporation
Gray, TN, USA
Radiant Element Heater
22230THSS277V
Radiant Element Heater 22230THSS277V
INFRARED TYPE 24 INCH L X 15 INCH W X 10-7/8 INCH H SIZE 1/3 PHASE(S) ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING CEILING/SURFACE MOUNTING 3.2 KW POWER RATING STAINLESS STEEL HOUSING MATERIAL 10922 BTU HEATING CAPACITY APPLICATION OUTDOOR SPOT HEATING, INDOOR HEATING, SNOW/ICE CONTROL THSS MODEL
  • INFRARED TYPE
  • 24 INCH L X 15 INCH W X 10-7/8 INCH H SIZE
  • 1/3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 277 V VOLTAGE RATING
  • CEILING/SURFACE MOUNTING
  • 3.2 KW POWER RATING
  • STAINLESS STEEL HOUSING MATERIAL
  • 10922 BTU HEATING CAPACITY
  • APPLICATION OUTDOOR SPOT HEATING, INDOOR HEATING, SNOW/ICE CONTROL
  • THSS MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number 22230THSS277V
Product Name Radiant Element Heater
Heater Type Radiant Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater - HGK 047 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.01 to 0.03 kW (0.0341 to 0.1024 MBH)
View Details
Stainless Steel Heater Plates -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature ? to 1202 F (? to 650 C)
Sleeve (Sheath) Material Stainless Steel
View Details
6 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2060B(S/N)-128S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Rectangular Ceramic Heater - CB Series - Backer Hotwatt Inc.
Specs
Heater Type Ceramic Fiber Heater
Maximum Operating (Sheath) Temperature 1300 F (704 C)
Heating Capacity 0.09 to 0.26 kW (0.3071 to 0.8871 MBH)
View Details