TPI Corporation Radiant Element Heater 34230TH208V

Description
INFRARED TYPE 33 INCH L X 15 INCH W X 10-7/8 INCH H SIZE 1/3 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING/SURFACE MOUNTING 5 KW POWER RATING 20 GAUGE ALUMINIZED STEEL HOUSING MATERIAL BROWN ENAMEL HOUSING FINISH 17065 BTU HEATING CAPACITY APPLICATION OUTDOOR SPOT HEATING, INDOOR HEATING, SNOW/ICE CONTROL TH MODEL
Datasheet
Description
INFRARED TYPE 33 INCH L X 15 INCH W X 10-7/8 INCH H SIZE 1/3 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING/SURFACE MOUNTING 5 KW POWER RATING 20 GAUGE ALUMINIZED STEEL HOUSING MATERIAL BROWN ENAMEL HOUSING FINISH 17065 BTU HEATING CAPACITY APPLICATION OUTDOOR SPOT HEATING, INDOOR HEATING, SNOW/ICE CONTROL TH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Element Heater - 34230TH208V - TPI Corporation
Gray, TN, USA
Radiant Element Heater
34230TH208V
Radiant Element Heater 34230TH208V
INFRARED TYPE 33 INCH L X 15 INCH W X 10-7/8 INCH H SIZE 1/3 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING/SURFACE MOUNTING 5 KW POWER RATING 20 GAUGE ALUMINIZED STEEL HOUSING MATERIAL BROWN ENAMEL HOUSING FINISH 17065 BTU HEATING CAPACITY APPLICATION OUTDOOR SPOT HEATING, INDOOR HEATING, SNOW/ICE CONTROL TH MODEL
  • INFRARED TYPE
  • 33 INCH L X 15 INCH W X 10-7/8 INCH H SIZE
  • 1/3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 208 V VOLTAGE RATING
  • CEILING/SURFACE MOUNTING
  • 5 KW POWER RATING
  • 20 GAUGE ALUMINIZED STEEL HOUSING MATERIAL
  • BROWN ENAMEL HOUSING FINISH
  • 17065 BTU HEATING CAPACITY
  • APPLICATION OUTDOOR SPOT HEATING, INDOOR HEATING, SNOW/ICE CONTROL
  • TH MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number 34230TH208V
Product Name Radiant Element Heater
Heater Type Radiant Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

Custom Infrared Heating Emitters -  - Excelitas Technologies Corp.
Specs
Applications Mall Surfaces, Edges Or Contours
View Details
Space-saving Enclosure Fan Heater HVI 030 - 03074.0-00 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.50 kW (1.71 MBH)
Sleeve (Sheath) Material Aluminum
View Details
13 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-1080M(B)-106S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Duct Heater -  - Gaumer Process
Gaumer Process
Specs
Heater Type Air Heater; Duct Heater
Applications Curing or Tempering
View Details