TPI Corporation Radiant Element Heater CV7512X

Description
COVE, INFRARED TYPE 72 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING CEILING MOUNTING 6 AMPERE CURRENT RATING 750 W POWER RATING ALUMINUM HOUSING MATERIAL WHITE POWDER COATED HOUSING FINISH 2560 BTU HEATING CAPACITY CVX MODEL
Datasheet
Description
COVE, INFRARED TYPE 72 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING CEILING MOUNTING 6 AMPERE CURRENT RATING 750 W POWER RATING ALUMINUM HOUSING MATERIAL WHITE POWDER COATED HOUSING FINISH 2560 BTU HEATING CAPACITY CVX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Element Heater - CV7512X - TPI Corporation
Gray, TN, USA
Radiant Element Heater
CV7512X
Radiant Element Heater CV7512X
COVE, INFRARED TYPE 72 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING CEILING MOUNTING 6 AMPERE CURRENT RATING 750 W POWER RATING ALUMINUM HOUSING MATERIAL WHITE POWDER COATED HOUSING FINISH 2560 BTU HEATING CAPACITY CVX MODEL
  • COVE, INFRARED TYPE
  • 72 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE
  • ETL (CANADA AND US) APPROVAL
  • 120 V VOLTAGE RATING
  • CEILING MOUNTING
  • 6 AMPERE CURRENT RATING
  • 750 W POWER RATING
  • ALUMINUM HOUSING MATERIAL
  • WHITE POWDER COATED HOUSING FINISH
  • 2560 BTU HEATING CAPACITY
  • CVX MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number CV7512X
Product Name Radiant Element Heater
Heater Type Radiant Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

Drum Heaters - 1065431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Drum Heater
Insulation Options Fiberglass; Fibreglass
AC Voltage Required 230 volts
View Details
Flat Enclosure Heater - CP 061 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -40 to 185 F (-40 to 85 C)
Heating Capacity 0.05 to 0.10 kW (0.1706 to 0.3412 MBH)
View Details
PTC Air Heaters – MTH Type - MTH(W)-1075B(M)-106S(D) - Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 0.75 kW (2.56 MBH)
AC Voltage Required 120 volts
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details