TPI Corporation Radiant Element Heater RCP807

Description
ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING/SURFACE MOUNTING 4 AMPERE CURRENT RATING 750 W POWER RATING STEEL HOUSING MATERIAL TEXTURED WHITE POWDER COATED HOUSING FINISH 2560 BTU HEATING CAPACITY APPLICATION HOMES, SCHOOLS, HOSPITALS, MOTELS, COMMERCIAL, INDUSTRIAL RCP MODEL
Datasheet
Description
ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING/SURFACE MOUNTING 4 AMPERE CURRENT RATING 750 W POWER RATING STEEL HOUSING MATERIAL TEXTURED WHITE POWDER COATED HOUSING FINISH 2560 BTU HEATING CAPACITY APPLICATION HOMES, SCHOOLS, HOSPITALS, MOTELS, COMMERCIAL, INDUSTRIAL RCP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Element Heater - RCP807 - TPI Corporation
Gray, TN, USA
Radiant Element Heater
RCP807
Radiant Element Heater RCP807
ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING/SURFACE MOUNTING 4 AMPERE CURRENT RATING 750 W POWER RATING STEEL HOUSING MATERIAL TEXTURED WHITE POWDER COATED HOUSING FINISH 2560 BTU HEATING CAPACITY APPLICATION HOMES, SCHOOLS, HOSPITALS, MOTELS, COMMERCIAL, INDUSTRIAL RCP MODEL
  • ETL (CANADA AND US) APPROVAL
  • 208 V VOLTAGE RATING
  • CEILING/SURFACE MOUNTING
  • 4 AMPERE CURRENT RATING
  • 750 W POWER RATING
  • STEEL HOUSING MATERIAL
  • TEXTURED WHITE POWDER COATED HOUSING FINISH
  • 2560 BTU HEATING CAPACITY
  • APPLICATION HOMES, SCHOOLS, HOSPITALS, MOTELS, COMMERCIAL, INDUSTRIAL
  • RCP MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number RCP807
Product Name Radiant Element Heater
Heater Type Radiant Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heaters - 655421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type EnclosureHeater
Max Air Temperature 176 F (80 C)
Maximum Air Flow 29.42 SCFM (50 m³/hr)
View Details
Space-saving Enclosure Fan Heater with fan HVI 030 - 03083.0-00 - STEGO
Specs
Heater Type ForcedAir; Air Heater; EnclosureHeater
Heating Capacity 0.60 kW (2.05 MBH)
Sleeve (Sheath) Material Aluminum
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Automated Fiber Placement Heat Source - humm3 discovery - Excelitas Technologies Corp.
Specs
Heater Type Specialty Industrial Heaters; Flash lamp
Applications Curing or Tempering
View Details