TPI Corporation Radiant Heater Element 63025279

Description
CLEAR QUARTZ LAMP TYPE COILED TUNGSTEN FILAMENT MATERIAL 342/343/MM-33A FIXTURE USED ON 28-11/16 INCH OVERALL LENGTH 25 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 277 VAC AT 50/60 HZ VOLTAGE RATING HORIZONTAL MOUNTING 2500 W POWER RATING 5000 LIFE IN HOUR 3/8 INCH LAMP DIAMETER COLOR TEMPERATURE 4100 DEG F INCLUDES SEALED PORCELAIN END CAP 630 MODEL
Datasheet
Description
CLEAR QUARTZ LAMP TYPE COILED TUNGSTEN FILAMENT MATERIAL 342/343/MM-33A FIXTURE USED ON 28-11/16 INCH OVERALL LENGTH 25 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 277 VAC AT 50/60 HZ VOLTAGE RATING HORIZONTAL MOUNTING 2500 W POWER RATING 5000 LIFE IN HOUR 3/8 INCH LAMP DIAMETER COLOR TEMPERATURE 4100 DEG F INCLUDES SEALED PORCELAIN END CAP 630 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gray, TN, USA
Radiant Heater Element
63025279
Radiant Heater Element 63025279
CLEAR QUARTZ LAMP TYPE COILED TUNGSTEN FILAMENT MATERIAL 342/343/MM-33A FIXTURE USED ON 28-11/16 INCH OVERALL LENGTH 25 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 277 VAC AT 50/60 HZ VOLTAGE RATING HORIZONTAL MOUNTING 2500 W POWER RATING 5000 LIFE IN HOUR 3/8 INCH LAMP DIAMETER COLOR TEMPERATURE 4100 DEG F INCLUDES SEALED PORCELAIN END CAP 630 MODEL
  • CLEAR QUARTZ LAMP TYPE
  • COILED TUNGSTEN FILAMENT MATERIAL
  • 342/343/MM-33A FIXTURE USED ON
  • 28-11/16 INCH OVERALL LENGTH
  • 25 INCH HEATED LENGTH
  • PIGTAIL CONNECTION TYPE
  • 277 VAC AT 50/60 HZ VOLTAGE RATING
  • HORIZONTAL MOUNTING
  • 2500 W POWER RATING
  • 5000 LIFE IN HOUR
  • 3/8 INCH LAMP DIAMETER
  • COLOR TEMPERATURE 4100 DEG F
  • INCLUDES SEALED PORCELAIN END CAP
  • 630 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number 63025279
Product Name Radiant Heater Element
Heater Type Radiant Heater
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Stainless Steel Heater Plates -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature ? to 1202 F (? to 650 C)
Sleeve (Sheath) Material Stainless Steel
View Details
Foil Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Flexible Heater; Radiant Heater; Radiant Floor Heater
View Details
Tote Tank Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Over the Side Heater; Drum Heater
Heating Capacity 1.44 to 3.20 kW (4.91 to 10.92 MBH)
AC Voltage Required 120 to 240 volts
View Details