Microchip Technology, Inc. Frequency Multiplier ALMX09-0016

Description
ALMX09-0016; X 80 Multiplier – 200 MHz Input, 16 GHz Output. Compliant to MIL-STD-202. Laser-Welded - 100% Fine Leak tested. Military and other Applications: LO Sources for Converters; Frequency Synthesizers; Radar Systems; Communication Systems. Features: Low additive phase noise; Low output power variation; Low spurious and harmonic outputs; Temperature compensated; Single bias with low DC current consumption; Hermetic design; Compliant to MIL-STD-202; Design Flexibility for Input Frequency; Options for single or multiple frequency outputs.
Request a Quote Datasheet
Description
ALMX09-0016; X 80 Multiplier – 200 MHz Input, 16 GHz Output. Compliant to MIL-STD-202. Laser-Welded - 100% Fine Leak tested. Military and other Applications: LO Sources for Converters; Frequency Synthesizers; Radar Systems; Communication Systems. Features: Low additive phase noise; Low output power variation; Low spurious and harmonic outputs; Temperature compensated; Single bias with low DC current consumption; Hermetic design; Compliant to MIL-STD-202; Design Flexibility for Input Frequency; Options for single or multiple frequency outputs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Frequency Multiplier - ALMX09-0016 - Richardson RFPD
Downers Grove, IL, United States
Frequency Multiplier
ALMX09-0016
Frequency Multiplier ALMX09-0016
ALMX09-0016; X 80 Multiplier – 200 MHz Input, 16 GHz Output. Compliant to MIL-STD-202. Laser-Welded - 100% Fine Leak tested. Military and other Applications: LO Sources for Converters; Frequency Synthesizers; Radar Systems; Communication Systems. Features: Low additive phase noise; Low output power variation; Low spurious and harmonic outputs; Temperature compensated; Single bias with low DC current consumption; Hermetic design; Compliant to MIL-STD-202; Design Flexibility for Input Frequency; Options for single or multiple frequency outputs.

ALMX09-0016; X 80 Multiplier – 200 MHz Input, 16 GHz Output. Compliant to MIL-STD-202. Laser-Welded - 100% Fine Leak tested. Military and other Applications: LO Sources for Converters; Frequency Synthesizers; Radar Systems; Communication Systems. Features: Low additive phase noise; Low output power variation; Low spurious and harmonic outputs; Temperature compensated; Single bias with low DC current consumption; Hermetic design; Compliant to MIL-STD-202; Design Flexibility for Input Frequency; Options for single or multiple frequency outputs.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Frequency Multipliers
Product Number ALMX09-0016
Product Name Frequency Multiplier
Input Frequency Range 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Multipliers -  - kTB Solutions
Specs
Input Frequency Range 22000 to 28000 MHz
Multiplying Factor 2X
Output 10 dBm
View Details
2X Multiplier, Output Freq 12400 - 40000 MHz - ZXF90-2-44-K+ - Mini-Circuits
Specs
Input Frequency Range 6200 to 20000 MHz
Multiplying Factor 2X
Conversion Loss / Gain 14 dB
View Details
Frequency Doublers - FDF-500A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Input Frequency Range 5 to 500 MHz
Multiplying Factor 2X
Conversion Loss / Gain 17 dB
View Details
ADA-1030, MMIC Amplifier/Doubler/Amplifier - ADA-1030 - Marki Microwave LLC
Specs
Input Frequency Range 10000 to 30000 MHz
Multiplying Factor 2X
Package Type Connectorized; connectorized
View Details