TelephoneStuff.com Legrand - Ortronics Fold-up Keyboard Tray OR-KTF-19-DR

Description
Fold-up Keyboard Tray. Features: - Fits all standard keyboards - Mounts to 19" equipment racks - Mouse pad tray slides beneath keyboard tray when not in use - Keyboard tray folds upward against uprights when not in use - Mounting hardware included - Mouse pad can be mounted on left or right side - Constructed of 16 gauge steel - Dimensions: 3.50" H x 20.38" W x 7.13" D - Load Rating: 25 lbs.
Description
Fold-up Keyboard Tray. Features: - Fits all standard keyboards - Mounts to 19" equipment racks - Mouse pad tray slides beneath keyboard tray when not in use - Keyboard tray folds upward against uprights when not in use - Mounting hardware included - Mouse pad can be mounted on left or right side - Constructed of 16 gauge steel - Dimensions: 3.50" H x 20.38" W x 7.13" D - Load Rating: 25 lbs.

Suppliers

Company
Product
Description
Supplier Links
Legrand - Ortronics Fold-up Keyboard Tray - OR-KTF-19-DR - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Ortronics Fold-up Keyboard Tray
OR-KTF-19-DR
Legrand - Ortronics Fold-up Keyboard Tray OR-KTF-19-DR
Fold-up Keyboard Tray. Features: - Fits all standard keyboards - Mounts to 19" equipment racks - Mouse pad tray slides beneath keyboard tray when not in use - Keyboard tray folds upward against uprights when not in use - Mounting hardware included - Mouse pad can be mounted on left or right side - Constructed of 16 gauge steel - Dimensions: 3.50" H x 20.38" W x 7.13" D - Load Rating: 25 lbs.

Fold-up Keyboard Tray.
Features:
- Fits all standard keyboards
- Mounts to 19" equipment racks
- Mouse pad tray slides beneath keyboard tray when not in use
- Keyboard tray folds upward against uprights when not in use
- Mounting hardware included
- Mouse pad can be mounted on left or right side
- Constructed of 16 gauge steel
- Dimensions: 3.50" H x 20.38" W x 7.13" D
- Load Rating: 25 lbs.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Keyboards
Product Number OR-KTF-19-DR
Product Name Legrand - Ortronics Fold-up Keyboard Tray
Unlock Full Specs
to access all available technical data

Similar Products

Indukey TKG-105-IP68-BLACK-USB, TKG 105 Key IP68 Black (USB) -  - Advantech
Specs
Applications Medical
Additional Features Split/contoured keyboard design, wrist rest or other ergonomic features
View Details
Keyboards - 2802391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Compact
Connection Cable
Interface USB; USB
View Details
POLARIS Keyboard - polaris-keyboard - BARTEC
Specs
Applications Industrial
View Details