TelephoneStuff.com Legrand - Ortronics Keyboard Tray OR-KTR-19-DR

Description
Keyboard Tray. Features: - Fits all standard keyboards - Mounts to 19" equipment racks - Mouse pad tray slides beneath keyboard tray when not in use - Mounting hardware included - Mouse pad can be mounted on left or right side - Constructed of 16 gauge steel - Dimensions: 4.47" H x 20.38" W x 12.00" D - Load Rating: 25 lbs.
Description
Keyboard Tray. Features: - Fits all standard keyboards - Mounts to 19" equipment racks - Mouse pad tray slides beneath keyboard tray when not in use - Mounting hardware included - Mouse pad can be mounted on left or right side - Constructed of 16 gauge steel - Dimensions: 4.47" H x 20.38" W x 12.00" D - Load Rating: 25 lbs.

Suppliers

Company
Product
Description
Supplier Links
Legrand - Ortronics Keyboard Tray - OR-KTR-19-DR - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Ortronics Keyboard Tray
OR-KTR-19-DR
Legrand - Ortronics Keyboard Tray OR-KTR-19-DR
Keyboard Tray. Features: - Fits all standard keyboards - Mounts to 19" equipment racks - Mouse pad tray slides beneath keyboard tray when not in use - Mounting hardware included - Mouse pad can be mounted on left or right side - Constructed of 16 gauge steel - Dimensions: 4.47" H x 20.38" W x 12.00" D - Load Rating: 25 lbs.

Keyboard Tray.
Features:
- Fits all standard keyboards
- Mounts to 19" equipment racks
- Mouse pad tray slides beneath keyboard tray when not in use
- Mounting hardware included
- Mouse pad can be mounted on left or right side
- Constructed of 16 gauge steel
- Dimensions: 4.47" H x 20.38" W x 12.00" D
- Load Rating: 25 lbs.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Keyboards
Product Number OR-KTR-19-DR
Product Name Legrand - Ortronics Keyboard Tray
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 8418349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Standard
Connection Cable
Interface IBM PS/2; USB; Ps/2, usb
View Details
POLARIS Keyboard - polaris-keyboard - BARTEC
Specs
Applications Industrial
View Details
 - CE-PTZ-KEY - Clinton Electronics Corporation
Clinton Electronics Corporation
Specs
Applications Communication
Additional Features Pointing stick, joystick or pointer button
Enclosure / Adapter Material Steel
View Details