TelephoneStuff.com Southwest Data Products Monitor/Keyboard/Mouse Switch SWE906

Description
Automatically provides correct keyboard and mouse signals to computers during boot sequence.Controls up to 4 PC, AT, or PS/2 computers with one keyboard, monitor and mouse. Features: - May be cascaded to allow control of up to 64 PC, AT, or PS/2 computers - 5 pin DIN and 6 pin mini DIN keyboard connectors - High density DB15 monitor connectors - DB9 and 6 pin mini DIN mouse connectors - Keyboard, monitor and mouse connect to the switch using their standard attached cables - Computers connect to the switch using standard cables - PC selection by toggle switch or "hot key" selection - "Scan Mode" shows status of each PC at intervals programmable from 3 to 40 seconds "Previous/Next Mode" allows user to toggle through the ports without leaving the keyboard - LEDs provide current mode status - Audible chime for switching confirmation - Rackmount kit available Supports: - SVGA, VGA and multisync monitors (high density DB15 connector) - AT or PS/2 style keyboard (5 pin DIN or 6 pin mini DIN connectors) - Serial or PS/2 mouse (DB9 or 6 pin mini DIN connectors) Specifications: - Dimensions: 10"(W) x 3.5"(H) x 7.5"(D) - Power requirements: 9 Vdc 200 mA - Note: Cables not included
Description
Automatically provides correct keyboard and mouse signals to computers during boot sequence.Controls up to 4 PC, AT, or PS/2 computers with one keyboard, monitor and mouse. Features: - May be cascaded to allow control of up to 64 PC, AT, or PS/2 computers - 5 pin DIN and 6 pin mini DIN keyboard connectors - High density DB15 monitor connectors - DB9 and 6 pin mini DIN mouse connectors - Keyboard, monitor and mouse connect to the switch using their standard attached cables - Computers connect to the switch using standard cables - PC selection by toggle switch or "hot key" selection - "Scan Mode" shows status of each PC at intervals programmable from 3 to 40 seconds "Previous/Next Mode" allows user to toggle through the ports without leaving the keyboard - LEDs provide current mode status - Audible chime for switching confirmation - Rackmount kit available Supports: - SVGA, VGA and multisync monitors (high density DB15 connector) - AT or PS/2 style keyboard (5 pin DIN or 6 pin mini DIN connectors) - Serial or PS/2 mouse (DB9 or 6 pin mini DIN connectors) Specifications: - Dimensions: 10"(W) x 3.5"(H) x 7.5"(D) - Power requirements: 9 Vdc 200 mA - Note: Cables not included

Suppliers

Company
Product
Description
Supplier Links
Southwest Data Products Monitor/Keyboard/Mouse Switch - SWE906 - TelephoneStuff.com
Huntington Beach, CA, USA
Southwest Data Products Monitor/Keyboard/Mouse Switch
SWE906
Southwest Data Products Monitor/Keyboard/Mouse Switch SWE906
Automatically provides correct keyboard and mouse signals to computers during boot sequence.Controls up to 4 PC, AT, or PS/2 computers with one keyboard, monitor and mouse. Features: - May be cascaded to allow control of up to 64 PC, AT, or PS/2 computers - 5 pin DIN and 6 pin mini DIN keyboard connectors - High density DB15 monitor connectors - DB9 and 6 pin mini DIN mouse connectors - Keyboard, monitor and mouse connect to the switch using their standard attached cables - Computers connect to the switch using standard cables - PC selection by toggle switch or "hot key" selection - "Scan Mode" shows status of each PC at intervals programmable from 3 to 40 seconds "Previous/Next Mode" allows user to toggle through the ports without leaving the keyboard - LEDs provide current mode status - Audible chime for switching confirmation - Rackmount kit available Supports: - SVGA, VGA and multisync monitors (high density DB15 connector) - AT or PS/2 style keyboard (5 pin DIN or 6 pin mini DIN connectors) - Serial or PS/2 mouse (DB9 or 6 pin mini DIN connectors) Specifications: - Dimensions: 10"(W) x 3.5"(H) x 7.5"(D) - Power requirements: 9 Vdc 200 mA - Note: Cables not included

Automatically provides correct keyboard and mouse signals to computers during boot sequence.Controls up to 4 PC, AT, or PS/2 computers with one keyboard, monitor and mouse.
Features:
- May be cascaded to allow control of up to 64 PC, AT, or PS/2 computers
- 5 pin DIN and 6 pin mini DIN keyboard connectors
- High density DB15 monitor connectors
- DB9 and 6 pin mini DIN mouse connectors
- Keyboard, monitor and mouse connect to the switch using their standard attached cables
- Computers connect to the switch using standard cables
- PC selection by toggle switch or "hot key" selection
- "Scan Mode" shows status of each PC at intervals programmable from 3 to 40 seconds
"Previous/Next Mode" allows user to toggle through the ports without leaving the keyboard
- LEDs provide current mode status
- Audible chime for switching confirmation
- Rackmount kit available
Supports:
- SVGA, VGA and multisync monitors (high density DB15 connector)
- AT or PS/2 style keyboard (5 pin DIN or 6 pin mini DIN connectors)
- Serial or PS/2 mouse (DB9 or 6 pin mini DIN connectors)
Specifications:
- Dimensions: 10"(W) x 3.5"(H) x 7.5"(D)
- Power requirements: 9 Vdc 200 mA
- Note: Cables not included

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Keyboards
Product Number SWE906
Product Name Southwest Data Products Monitor/Keyboard/Mouse Switch
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 2842748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Compact
Connection Cable
Interface USB; USB, PS2
View Details
X-keys USB 84 Key Keyboard - XK-239-WO-R - P.I. Engineering, Inc.
Specs
Applications Commercial
Additional Features Illuminated keyboard; Automatic identification device (optional feature); Keylock (optional feature)
Mounting Desktop keyboard
View Details