TelephoneStuff.com Samsung Touch Screen System Keyboard SSC-2000

Description
Touch Screen System Keyboard can be used to easily control cameras. The keyboard can function with the traditional push button and with a touch screen graphic LCD panel. The 3-axis joystick supports control of PTZ functions as well as a jog/shuttle switch. Keyboard Features: - Long distance control: up to 1.2km on RS-485 communication - Pan/tilt control - Lens control (zoom, focus and iris) - Two control interface options: two RS-485 ports, or a RS-232 port - Can connect up to 32 keyboards simultaneously and can be controlled from different places - 5.7” graphic panel - Durable 3-axis PTZ Joystick - User friendly touch screen interface - Camera, DVR, and multiplexer selection - Jog/shuttle controls Keyboard compatible with the following cameras - SCC-641 - Color Pan Tilt Zoom Dome Camera - SCC-C6407 - WDR, Day/Night, Pan Tilt Zoom Dome Camera - SCC-C6475 - IP, WDR, Day/Night, Pan Tilt Zoom Dome Camera - SCC-931T - High Impact, Color Dome Camera - SCC-C9302 - WDR, Day/Night, High Impact Dome Cameras
Description
Touch Screen System Keyboard can be used to easily control cameras. The keyboard can function with the traditional push button and with a touch screen graphic LCD panel. The 3-axis joystick supports control of PTZ functions as well as a jog/shuttle switch. Keyboard Features: - Long distance control: up to 1.2km on RS-485 communication - Pan/tilt control - Lens control (zoom, focus and iris) - Two control interface options: two RS-485 ports, or a RS-232 port - Can connect up to 32 keyboards simultaneously and can be controlled from different places - 5.7” graphic panel - Durable 3-axis PTZ Joystick - User friendly touch screen interface - Camera, DVR, and multiplexer selection - Jog/shuttle controls Keyboard compatible with the following cameras - SCC-641 - Color Pan Tilt Zoom Dome Camera - SCC-C6407 - WDR, Day/Night, Pan Tilt Zoom Dome Camera - SCC-C6475 - IP, WDR, Day/Night, Pan Tilt Zoom Dome Camera - SCC-931T - High Impact, Color Dome Camera - SCC-C9302 - WDR, Day/Night, High Impact Dome Cameras

Suppliers

Company
Product
Description
Supplier Links
Samsung Touch Screen System Keyboard - SSC-2000 - TelephoneStuff.com
Huntington Beach, CA, USA
Samsung Touch Screen System Keyboard
SSC-2000
Samsung Touch Screen System Keyboard SSC-2000
Touch Screen System Keyboard can be used to easily control cameras. The keyboard can function with the traditional push button and with a touch screen graphic LCD panel. The 3-axis joystick supports control of PTZ functions as well as a jog/shuttle switch. Keyboard Features: - Long distance control: up to 1.2km on RS-485 communication - Pan/tilt control - Lens control (zoom, focus and iris) - Two control interface options: two RS-485 ports, or a RS-232 port - Can connect up to 32 keyboards simultaneously and can be controlled from different places - 5.7” graphic panel - Durable 3-axis PTZ Joystick - User friendly touch screen interface - Camera, DVR, and multiplexer selection - Jog/shuttle controls Keyboard compatible with the following cameras - SCC-641 - Color Pan Tilt Zoom Dome Camera - SCC-C6407 - WDR, Day/Night, Pan Tilt Zoom Dome Camera - SCC-C6475 - IP, WDR, Day/Night, Pan Tilt Zoom Dome Camera - SCC-931T - High Impact, Color Dome Camera - SCC-C9302 - WDR, Day/Night, High Impact Dome Cameras

Touch Screen System Keyboard can be used to easily control cameras. The keyboard can function with the traditional push button and with a touch screen graphic LCD panel. The 3-axis joystick supports control of PTZ functions as well as a jog/shuttle switch.
Keyboard Features:
- Long distance control: up to 1.2km on RS-485 communication
- Pan/tilt control
- Lens control (zoom, focus and iris)
- Two control interface options: two RS-485 ports, or a RS-232 port
- Can connect up to 32 keyboards simultaneously and can be controlled from different places
- 5.7” graphic panel
- Durable 3-axis PTZ Joystick
- User friendly touch screen interface
- Camera, DVR, and multiplexer selection
- Jog/shuttle controls
Keyboard compatible with the following cameras
- SCC-641 - Color Pan Tilt Zoom Dome Camera
- SCC-C6407 - WDR, Day/Night, Pan Tilt Zoom Dome Camera
- SCC-C6475 - IP, WDR, Day/Night, Pan Tilt Zoom Dome Camera
- SCC-931T - High Impact, Color Dome Camera
- SCC-C9302 - WDR, Day/Night, High Impact Dome Cameras

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Keyboards
Product Number SSC-2000
Product Name Samsung Touch Screen System Keyboard
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Keyboard - polaris-keyboard - BARTEC
Specs
Applications Industrial
View Details
Keyboards - 163493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Multimedia
Connection Cable
Interface PS2
View Details
Full Travel Series Keyboard - Ergokey® Single Station - Esterline Interface Technologies
Specs
Applications Commercial
Mounting Desktop keyboard
Connection Cable
View Details