TelephoneStuff.com APC 17" Keyboard Drawer Black APC-AR8126ABLK

Description
17" Keyboard drawer, black. Features: - 4 Post mounting - Accommodates 17 inch keyboards - Adjustable mounting depth - Allows for rear mounting of 1U device - Integrated wrist rest
Description
17" Keyboard drawer, black. Features: - 4 Post mounting - Accommodates 17 inch keyboards - Adjustable mounting depth - Allows for rear mounting of 1U device - Integrated wrist rest

Suppliers

Company
Product
Description
Supplier Links
APC 17" Keyboard Drawer Black - APC-AR8126ABLK - TelephoneStuff.com
Huntington Beach, CA, USA
APC 17" Keyboard Drawer Black
APC-AR8126ABLK
APC 17" Keyboard Drawer Black APC-AR8126ABLK
17" Keyboard drawer, black. Features: - 4 Post mounting - Accommodates 17 inch keyboards - Adjustable mounting depth - Allows for rear mounting of 1U device - Integrated wrist rest

17" Keyboard drawer, black.
Features:
- 4 Post mounting
- Accommodates 17 inch keyboards
- Adjustable mounting depth
- Allows for rear mounting of 1U device
- Integrated wrist rest

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Keyboards
Product Number APC-AR8126ABLK
Product Name APC 17" Keyboard Drawer Black
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Keyboard - polaris-keyboard - BARTEC
Specs
Applications Industrial
View Details
Keyboards - 1369673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Trackball
Additional Features Trackball / Trackerball
Connection Cable
View Details
Specs
Applications Commercial; Industrial; Kiosk; Medical; Point of sales or data entry; Process control equip, banking terminals
Additional Features Illuminated keyboard (optional feature)
Mounting Desktop keyboard
View Details