TelephoneStuff.com Southwest Data Products 1U 17" TFT LCD Keyboard.. SWE907-KB

Description
1U 17” TFT LCD Keyboard Console with Keyboard and Touch Pad. Keyboard Console Features: - 1U 19" rack mount - 17" TFT LCD monitor - Unique power hinge has monitor-opening angle from to 105 degrees - Front access power on/off switch for monitor and power supply - Auto panel power save device - 106 key PS2 keyboard with touch pad - 1 x VGA and 2 x PS2 connections - 1U rack mounted chassis, 15.25" Depth - Fits cabinets from 24" to 36" Depth - Compatible with KVM switches - Simplified installation - Built-in locking side rail - Telescoping cable arm protects VGA cable - Foldable handle - Monitor Resolution: 1280 x 1024 Max - RoHS compliant
Description
1U 17” TFT LCD Keyboard Console with Keyboard and Touch Pad. Keyboard Console Features: - 1U 19" rack mount - 17" TFT LCD monitor - Unique power hinge has monitor-opening angle from to 105 degrees - Front access power on/off switch for monitor and power supply - Auto panel power save device - 106 key PS2 keyboard with touch pad - 1 x VGA and 2 x PS2 connections - 1U rack mounted chassis, 15.25" Depth - Fits cabinets from 24" to 36" Depth - Compatible with KVM switches - Simplified installation - Built-in locking side rail - Telescoping cable arm protects VGA cable - Foldable handle - Monitor Resolution: 1280 x 1024 Max - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Southwest Data Products 1U 17"  TFT LCD Keyboard.. - SWE907-KB - TelephoneStuff.com
Huntington Beach, CA, USA
Southwest Data Products 1U 17" TFT LCD Keyboard..
SWE907-KB
Southwest Data Products 1U 17" TFT LCD Keyboard.. SWE907-KB
1U 17” TFT LCD Keyboard Console with Keyboard and Touch Pad. Keyboard Console Features: - 1U 19" rack mount - 17" TFT LCD monitor - Unique power hinge has monitor-opening angle from to 105 degrees - Front access power on/off switch for monitor and power supply - Auto panel power save device - 106 key PS2 keyboard with touch pad - 1 x VGA and 2 x PS2 connections - 1U rack mounted chassis, 15.25" Depth - Fits cabinets from 24" to 36" Depth - Compatible with KVM switches - Simplified installation - Built-in locking side rail - Telescoping cable arm protects VGA cable - Foldable handle - Monitor Resolution: 1280 x 1024 Max - RoHS compliant

1U 17” TFT LCD Keyboard Console with Keyboard and Touch Pad.
Keyboard Console Features:
- 1U 19" rack mount
- 17" TFT LCD monitor
- Unique power hinge has monitor-opening angle from to 105 degrees
- Front access power on/off switch for monitor and power supply
- Auto panel power save device
- 106 key PS2 keyboard with touch pad
- 1 x VGA and 2 x PS2 connections
- 1U rack mounted chassis, 15.25" Depth
- Fits cabinets from 24" to 36" Depth
- Compatible with KVM switches
- Simplified installation
- Built-in locking side rail
- Telescoping cable arm protects VGA cable
- Foldable handle
- Monitor Resolution: 1280 x 1024 Max
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Keyboards
Product Number SWE907-KB
Product Name Southwest Data Products 1U 17" TFT LCD Keyboard..
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 163357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Multimedia
Connection Cable
Interface PS2
View Details
 - 97537 - Verbatim Corporation
Verbatim Corporation
Specs
Applications Commercial
Mounting Desktop keyboard
Connection IR or other wireless connection
View Details