The 3-way ball valve type 543 Pro P PVC-C with model number 199295265 is a horizontal L-port, double-acting valve without manual override, featuring solvent cement spigots and an integrated NAMUR interface for control pressure up to 5.6 bar. It has a kv-value of 280 l/min at a 1 bar pressure drop, a control time of less than 1-2 seconds for 90° rotation, and is constructed with a PP-GF actuator housing and stainless steel mounting inserts. The valve has a DN25 size (1 inch), compatible Z-dimension with types 285-288 and first-generation 543 valves, and includes a visual position indicator. The actuator model is PPA08, with overall dimensions of 68 mm width, 166 mm height, and a total length of 182 mm.
Horizontal/L-port DA (Double acting) Without manual override With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295265 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 2.68 inch (68.00 mm) |