3-way ball valve with horizontal T-port and fail-safe-to-close (FC) actuator, designed for solvent cement socket connections and controlled via a NAMUR interface at 5.6 bar. The valve has a 40 mm bore (DN40), a kv-value of 1290 l/min, and a maximum pressure rating of 10 bar. It is constructed with a PP-GF actuator housing and integrated stainless steel mounting inserts, with a control time of less than 1 to 2 seconds for 90-degree rotation. Dimensions are H=215 mm, L=181 mm, and L7=47 mm. The valve includes a visual position indicator and is compatible with types 285-288 and 543 first-generation units.
Horizontal/T-port FC (Fail safe to close) Without manual override With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295147 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 3.82 inch (97.00 mm) |