3-way ball valve with T-port and fail-safe-to-close (FC) function, designed for solvent cement spigots and control via NAMUR interface at 5.6 bar. It has a DN40 size, 1.5 inch nominal bore, 10 bar pressure rating, and a kv-value of 1910 l/min. The valve uses EPDM seals and has a weight of 3.033 kg. Dimensions include a body length of 242 mm, overall height of 215 mm, and mounting hole spacing of 47 mm. The actuator is PPA40 with full plastic housing (PP-GF) and integrated stainless steel inserts. Visual position indicator and 90° control time under 2 seconds are standard features.
Horizontal/T-port FC (Fail safe to close) Without manual override With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295047 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 3.82 inch (97.00 mm) |