3-way ball valve with L-port and fail-safe-to-close actuation, designed for solvent cement socket connections, featuring a full plastic housing made of PP-GF and integrated stainless steel mounting inserts. The valve supports control pressure up to 5.6 bar through a NAMUR interface, has a 90° actuation time of 1 to 2 seconds, and includes a visual position indicator. It is rated for a maximum pressure of 10 bar with a kv-value of 480 l/min at Δp=1 bar. Dimensions match those of types 285-288 and first-generation 543 valves. The valve body is constructed of PVC-C with EPDM or FKM seat materials, and is compatible with DN32 sizing.
Horizontal/L-port FC (Fail safe to close) Without manual override With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295106 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 3.31 inch (84.00 mm) |