3-way ball valve with L-port and double-acting actuator, designed for control pressure supply up to 5.6 bar via NAMUR interface, with solvent cement sockets in metric sizing. The valve has a control time of less than 1-2 seconds for 90-degree rotation and features a visual position indicator. It uses a fully plastic actuator housing made of PP-GF with integrated stainless steel mounting inserts. This variant is specified for DN20 (3/4 inch) with EPDM seat, a kv-value of 150 l/min at 1 bar pressure drop, and a weight of 1.090 kg. Dimensions include a Z-dimension compatible with types 285-288 and 543 (1st generation), and actuator model PPA08 with overall height H=166 mm. The part number 199295294 matches the DN20 variant in the 543 Pro PVC-C series.
Horizontal/L-port DA (Double acting) Without manual override With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295294 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 2.28 inch (58.00 mm) |