The 3-way ball valve type 543 Pro P PVC-U is a horizontal T-port, double-acting valve without manual override, designed for control pressure supply through an integrated NAMUR interface at 5.6 bar. It features solvent cement sockets, a full plastic actuator housing made of PP-GF, integrated stainless steel mounting inserts, and a visual position indicator. The valve has a control time of less than 1-2 seconds for a 90° rotation. This specific model, identified by the kv-value code 199295256, corresponds to the DN40 size with a 1¼ inch nominal bore, a kv-value of 1290 l/min at Δp=1 bar, and weighs 2.104 kg. Its actuator is PPA15, with overall dimensions H=192 mm, L=181 mm, and L6=94 mm, and it is compatible with mounting dimensions of types 285-288 and 543 (1st generation).
Horizontal/T-port DA (Double acting) Without manual override With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295256 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 3.31 inch (84.00 mm) |