3-way ball valve with T-port and double-acting actuator, designed for solvent cement socket connections, with a flow coefficient (kv-value) of 1910 l/min at 10 bar differential pressure, a DN40 size, and Z-dimension compatibility with types 285-288 and 543 (1st Generation). The valve has a control time of less than 1-2 seconds for 90° rotation, integrated stainless steel mounting inserts, a PP-GF actuator housing, and a visual position indicator. Dimensions include H=192 mm, L=205 mm, and L7=38 mm, with an actuator type PPA15.
Horizontal/T-port DA (Double acting) Without manual override With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295327 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 3.82 inch (97.00 mm) |