The 3-way ball valve type 543 Pro P PVC-C, model 199295145, is a horizontal T-port valve with fail-safe-to-close (FC) action and solvent cement sockets, designed for flow control with a control pressure of 5.6 bar. It has a DN25 bore size, a kv-value of 793 l/min at 1 bar pressure drop, and a maximum pressure rating of 10 bar. The valve is constructed with a PP-GF actuator housing and integrated stainless steel mounting inserts, includes a visual position indicator, and operates in under 2 seconds for a 90° turn. Weight is 1.479 kg with EPDM seals and 1.479 kg with FKM seals. Dimensions include a Z-dimension compatible with types 285-288 and prior 543 generations, and the actuator model is PPA15.
Horizontal/T-port FC (Fail safe to close) Without manual override With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295145 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 2.68 inch (68.00 mm) |