3-way ball valve with T-port and fail-safe to close (FC) configuration, designed for solvent cement spigots and controlled via a NAMUR interface at 5.6 bar, with a control time of less than 1-2 seconds for 90° rotation. The valve has a DN20 size, a maximum pressure rating of 10 bar, and a kv-value of 470 l/min with EPDM seat. The actuator is PPA15, with a total height of 179 mm and a Z-dimension compatible with types 285-288 and 543 first-generation valves. The body and actuator housing are constructed from PVC-U and PP-GF respectively, with integrated stainless steel mounting inserts and a visual position indicator.
Horizontal/T-port FC (Fail safe to close) Without manual override With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295044 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.28 inch (58.00 mm) |