Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 199295193

Description
Horizontal/L-port DA (Double acting) Without manual override With solvent cement spigots metric
Request a Quote
Description
Horizontal/L-port DA (Double acting) Without manual override With solvent cement spigots metric
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3-way ball valve with L-port and double-acting actuator for use with solvent cement spigots, featuring a full plastic actuator housing of PP-GF, integrated stainless steel mounting inserts, and a control time of less than 1-2 seconds for 90° actuation. The valve has a DN15 size, 1/2 inch nominal bore, rated for 10 bar pressure, with a kv-value of 75 l/min, and weighs 0.940 kg with EPDM seals and 0.940 kg with FKM seals. It includes a visual position indicator and a NAMUR interface compliant with VDI/VDE 3845 at 5.6 bar. Dimensions include a Z-dimension compatible with types 285-288 and 543 (1st Generation).

Datasheet Summary
Powered by GS/AI

3-way ball valve with L-port and double-acting actuator for use with solvent cement spigots, featuring a full plastic actuator housing of PP-GF, integrated stainless steel mounting inserts, and a control time of less than 1-2 seconds for 90° actuation. The valve has a DN15 size, 1/2 inch nominal bore, rated for 10 bar pressure, with a kv-value of 75 l/min, and weighs 0.940 kg with EPDM seals and 0.940 kg with FKM seals. It includes a visual position indicator and a NAMUR interface compliant with VDI/VDE 3845 at 5.6 bar. Dimensions include a Z-dimension compatible with types 285-288 and 543 (1st Generation).

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 199295193 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543
199295193
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 199295193
Horizontal/L-port DA (Double acting) Without manual override With solvent cement spigots metric

Horizontal/L-port DA (Double acting) Without manual override With solvent cement spigots metric

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 199295193
Product Name Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543
Valve Type Ball
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 161546064 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 1.26 inch (32.00 mm)
View Details
2 suppliers
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161515072 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 2.56 inch (65.00 mm)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305900 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U; PE
Valve Size 3.27 inch (83.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369049 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 7.68 inch (195.00 mm)
View Details