The 3-way ball valve type 543 Pro P PVC-U is a horizontal T-port, double-acting valve without manual override, designed for control pressure supply through an integrated NAMUR interface at 5.6 bar. It features solvent cement spigots, a full plastic actuator housing made of PP-GF, integrated stainless steel mounting inserts, and a visual position indicator. The model with part number 199295234 corresponds to DN20 (3/4 inch) with a kv-value of 470 l/min, a weight of 1.072 kg for EPDM seals, and dimensions H=166 mm, L=165 mm, and L7=32 mm. The valve operates with a 90° control time under 1-2 seconds and is compatible with types 285-288 and 543 (1st generation).
Horizontal/T-port DA (Double acting) Without manual override With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295234 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.28 inch (58.00 mm) |