3-way ball valve with horizontal T-port and fail-safe-to-close mechanism, designed for solvent cement socket connections, with a 15 mm (1/2 inch) nominal diameter, 10 bar pressure rating, and a kv-value of 200 l/min. The valve uses an integrated NAMUR interface for 5.6 bar control pressure, has a 90° actuation time of less than 1 to 2 seconds, and is constructed with a PP-GF actuator housing and stainless steel mounting inserts. Dimensions include a D of 20 mm, H of 157 mm, H1 of 28 mm, and L of 112 mm. Equipped with a visual position indicator and compatible with types 285-288 and 543 (1st generation).
Horizontal/T-port FC (Fail safe to close) Without manual override With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295143 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 1.97 inch (50.00 mm) |