3-way ball valve with L-port, double-acting pneumatic actuation, and solvent cement spigots for metric tubing, designed for control pressure supply up to 5.6 bar through a NAMUR interface. The valve has a control time of less than 2 seconds for 90° rotation, integrated stainless steel mounting inserts, a visual position indicator, and an actuator housing made of PP-GF. This specific variant (199295272) corresponds to DN10, 3/8 inch size with EPDM seat and a weight of 0.952 kg. Dimensions include a Z-dimension compatible with types 285-288 and 543 (1st Generation), PPA08 actuator, and a length L of 131 mm.
Horizontal/L-port DA (Double acting) Without manual override With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295272 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 1.97 inch (50.00 mm) |