3-way L-port ball valve with double-acting pneumatic actuator, solvent cement sockets, and integrated NAMUR interface for 5.6 bar control pressure. Built with PVC-U body and PP-GF actuator housing, featuring visual position indicator and stainless steel mounting inserts. Flow rate kv-value is 480 l/min at 1 bar pressure drop. Dimensions include Z-dimension compatible with types 285-288 and 543 (1st generation), and overall height H=192 mm with length L=181 mm. Designed for DN32 (1¼ inch) nominal pipe size.
Horizontal/L-port DA (Double acting) Without manual override With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295206 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 3.31 inch (84.00 mm) |