The 3-way ball valve type 543 Pro P PVC-U with a horizontal T-port and double-acting pneumatic actuator is designed for control of fluid flow with a 90° actuation time of 1-2 seconds. It features solvent cement spigots for metric piping, an integrated NAMUR interface rated for 5.6 bar control pressure, and a full plastic construction with a PP-GF actuator housing. The valve includes visual position indication and stainless steel mounting inserts. For the DN20 size, it has a kv-value of 470 l/min at 1 bar differential pressure and a weight of 1.072 kg with EPDM seals. Dimensions for the actuator are H = 166 mm, L = 165 mm, and L7 = 32 mm.
Horizontal/T-port DA (Double acting) Without manual override With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295224 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.28 inch (58.00 mm) |