Festo Corporation Air preparation combination unit MSE6-E2M-5000-FB13-AGD

Description
Width dimension 62 mm Intelligent air preparation unit for optimizing the use of compressed air as an energy medium in industrial automation technology Combination of stop valve, air flow sensor, pressure sensor and bus node Identification of production downtime and leakages User-controlled shut-off and pressurization Equipped with measuring, control, and diagnostic functions Fieldbus connection (PROFIBUS DP, PROFINET IO, EtherNet/IP or EtherCAT) via integrated fieldbus nodes enable connection to a higher-level controller Size: 6
Request a Quote Datasheet
Description
Width dimension 62 mm Intelligent air preparation unit for optimizing the use of compressed air as an energy medium in industrial automation technology Combination of stop valve, air flow sensor, pressure sensor and bus node Identification of production downtime and leakages User-controlled shut-off and pressurization Equipped with measuring, control, and diagnostic functions Fieldbus connection (PROFIBUS DP, PROFINET IO, EtherNet/IP or EtherCAT) via integrated fieldbus nodes enable connection to a higher-level controller Size: 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air preparation combination unit - MSE6-E2M-5000-FB13-AGD - Festo Corporation
Islandia, NY, United States
Air preparation combination unit
MSE6-E2M-5000-FB13-AGD
Air preparation combination unit MSE6-E2M-5000-FB13-AGD
Width dimension 62 mm Intelligent air preparation unit for optimizing the use of compressed air as an energy medium in industrial automation technology Combination of stop valve, air flow sensor, pressure sensor and bus node Identification of production downtime and leakages User-controlled shut-off and pressurization Equipped with measuring, control, and diagnostic functions Fieldbus connection (PROFIBUS DP, PROFINET IO, EtherNet/IP or EtherCAT) via integrated fieldbus nodes enable connection to a higher-level controller Size: 6
  • Width dimension 62 mm
  • Intelligent air preparation unit for optimizing the use of compressed air as an energy medium in industrial automation technology
  • Combination of stop valve, air flow sensor, pressure sensor and bus node
  • Identification of production downtime and leakages
  • User-controlled shut-off and pressurization
  • Equipped with measuring, control, and diagnostic functions
  • Fieldbus connection (PROFIBUS DP, PROFINET IO, EtherNet/IP or EtherCAT) via integrated fieldbus nodes enable connection to a higher-level controller
  • Size: 6
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Industrial Valves
Product Number MSE6-E2M-5000-FB13-AGD
Product Name Air preparation combination unit
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.24 inch (6.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE18-M2H-5LS-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE24-M1H-3GLS-3/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
3 suppliers
Air solenoid valve - CPV10-M1H-2X3-OLS-K-M7 - Festo Corporation
Specs
Valve Type Gate; Solenoid
Primary Material Aluminum; Brass / Bronze; Steel
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPV10-M1H-2X3-GLS-M7-B-EX - Festo Corporation
Specs
Valve Type Gate; Solenoid
Primary Material Aluminum; Brass / Bronze; Steel
Media Air; Compressed Air
View Details
3 suppliers