Festo Corporation
Electric pressure regulator
PREL-90-HP3-A4-A-40CFX-S2-3
Description
For high-pressure applications
Food safe, see www.festo.com/sp/pre
l -> "Certificates" tab
Sizes: 90 mm, 186 mm
Request a Quote
Email Supplier
Datasheet
Description
For high-pressure applications
Food safe, see www.festo.com/sp/pre
l -> "Certificates" tab
Sizes: 90 mm, 186 mm
Request a Quote
Email Supplier
Datasheet
Suppliers
For high-pressure applications
Food safe, see www.festo.com/sp/pre
l -> "Certificates" tab
Sizes: 90 mm, 186 mm
- For high-pressure applications
- Food safe, see www.festo.com/sp/prel -> "Certificates" tab
- Sizes: 90 mm, 186 mm
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
PREL-90-HP3-A4-A-40CFX-S2-3 |
|
Product Name
|
Electric pressure regulator |
|
Primary Material
|
Aluminum
|
|
Media
|
Gas; Air; Compressed Air
|
|
Valve Size
|
3.54 inch (90.00 mm)
|
|
Maximum Pressure
|
0.00 to 725.19 psi (0.0 to 510 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Diaphragm
Primary Material
Aluminum
Media
Gas; Air; Compressed Air
View Details
Media
Air; Compressed Air
Maximum Pressure
21.76 to 145.04 psi (15.31 to 102 m H2O)
Media Temperature
122 to 23 F (50 to -5 C)
View Details
Valve Type
Control Valve
Primary Material
Aluminum
Media
Gas; Air; Compressed Air
View Details
Valve Type
Control Valve; Gate; Solenoid
Primary Material
Aluminum
Media
Air; Compressed Air
View Details
2 suppliers