Festo Corporation
Air preparation combination unit
MSB6N-1/2:C3J4D7A1F3-WP
Description
With NPT connecting thread
Width dimension 62 mm
Predefined or freely configurable maintenance device combinations
Depending on the application, combination of filter regulator, filter, lubricator, on/off valve, soft-start valve, branching module
Request a Quote
Email Supplier
Datasheet
Description
With NPT connecting thread
Width dimension 62 mm
Predefined or freely configurable maintenance device combinations
Depending on the application, combination of filter regulator, filter, lubricator, on/off valve, soft-start valve, branching module
Request a Quote
Email Supplier
Datasheet
Suppliers
With NPT connecting thread
Width dimension 62 mm
Predefined or freely configurable maintenance device combinations
Depending on the application, combination of filter regulator, filter, lubricator, on/off valve, soft-start valve, branching module
- With NPT connecting thread
- Width dimension 62 mm
- Predefined or freely configurable maintenance device combinations
- Depending on the application, combination of filter regulator, filter, lubricator, on/off valve, soft-start valve, branching module
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
MSB6N-1/2:C3J4D7A1F3-WP |
|
Product Name
|
Air preparation combination unit |
|
Primary Material
|
Aluminum
|
|
Media
|
Air; Compressed Air
|
|
Valve Size
|
0.24 inch (6.00 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Primary Material
Zinc
Media
Air; Compressed Air
Maximum Pressure
29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details
Primary Material
Zinc
Media
Air; Compressed Air
Maximum Pressure
29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details
Primary Material
Zinc
Media
Air; Compressed Air
Maximum Pressure
21.76 to 174.05 psi (15.31 to 122 m H2O)
View Details
Primary Material
Zinc
Media
Air; Compressed Air
Maximum Pressure
29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details