Festo Corporation Air preparation combination unit MSB6N-1/2:C3J2M1D7A1F3-WP

Description
With NPT connecting thread Width dimension 62 mm Predefined or freely configurable maintenance device combinations Depending on the application, combination of filter regulator, filter, lubricator, on/off valve, soft-start valve, branching module
Request a Quote Datasheet
Description
With NPT connecting thread Width dimension 62 mm Predefined or freely configurable maintenance device combinations Depending on the application, combination of filter regulator, filter, lubricator, on/off valve, soft-start valve, branching module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air preparation combination unit - MSB6N-1/2:C3J2M1D7A1F3-WP - Festo Corporation
Islandia, NY, United States
Air preparation combination unit
MSB6N-1/2:C3J2M1D7A1F3-WP
Air preparation combination unit MSB6N-1/2:C3J2M1D7A1F3-WP
With NPT connecting thread Width dimension 62 mm Predefined or freely configurable maintenance device combinations Depending on the application, combination of filter regulator, filter, lubricator, on/off valve, soft-start valve, branching module
  • With NPT connecting thread
  • Width dimension 62 mm
  • Predefined or freely configurable maintenance device combinations
  • Depending on the application, combination of filter regulator, filter, lubricator, on/off valve, soft-start valve, branching module
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Industrial Valves
Product Number MSB6N-1/2:C3J2M1D7A1F3-WP
Product Name Air preparation combination unit
Primary Material Aluminum
Media Gas; Air; Compressed Air
Valve Size 0.24 inch (6.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Filter regulator - LFR-1/8-D-5M-MINI - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 14.50 to 232.06 psi (10.21 to 163 m H2O)
View Details
Air preparation unit - FRCS-1/2-D-7-O-MAXI - Festo Corporation
Specs
Primary Material Zinc
Media Air; Compressed Air
Maximum Pressure 14.50 to 232.06 psi (10.21 to 163 m H2O)
View Details
Air solenoid valve - CPE18-M3H-5LS-QS-8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air preparation unit - FRC-3/4-D-7-MAXI-A - Festo Corporation
Specs
Primary Material Zinc
Media Air; Compressed Air
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details