Festo Corporation Air preparation combination unit MSB6N-1/2:J2D1A1-WP

Description
With NPT connecting thread Width dimension 62 mm Predefined or freely configurable maintenance device combinations Depending on the application, combination of filter regulator, filter, lubricator, on/off valve, soft-start valve, branching module
Request a Quote Datasheet
Description
With NPT connecting thread Width dimension 62 mm Predefined or freely configurable maintenance device combinations Depending on the application, combination of filter regulator, filter, lubricator, on/off valve, soft-start valve, branching module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air preparation combination unit - MSB6N-1/2:J2D1A1-WP - Festo Corporation
Islandia, NY, United States
Air preparation combination unit
MSB6N-1/2:J2D1A1-WP
Air preparation combination unit MSB6N-1/2:J2D1A1-WP
With NPT connecting thread Width dimension 62 mm Predefined or freely configurable maintenance device combinations Depending on the application, combination of filter regulator, filter, lubricator, on/off valve, soft-start valve, branching module
  • With NPT connecting thread
  • Width dimension 62 mm
  • Predefined or freely configurable maintenance device combinations
  • Depending on the application, combination of filter regulator, filter, lubricator, on/off valve, soft-start valve, branching module
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Industrial Valves
Product Number MSB6N-1/2:J2D1A1-WP
Product Name Air preparation combination unit
Primary Material Aluminum
Media Gas; Air; Compressed Air
Valve Size 0.24 inch (6.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air preparation unit - FRC-QS4-D-7-5M-MICRO-H - Festo Corporation
Specs
Primary Material Aluminum
Media Air; Compressed Air
Maximum Pressure 14.50 to 145.04 psi (10.21 to 102 m H2O)
View Details
Air solenoid valve - CPE18-M2H-3GLS-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Shut off valve - HEE-1/4-D-MINI-110-NPT - Festo Corporation
Specs
Valve Type Gate
Primary Material Aluminum
Media Gas; Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE18-M2H-5/3GS-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers