Festo Corporation Air preparation combination unit MSB6N-3/8-FRC6:J2M1

Description
With NPT connecting thread Width dimension 62 mm Compressed air filter, regulator, and compressed air regulator functions in a single unit High flow rate and highly efficient in removing contaminants Good control characteristics with minimal pressure hysteresis
Request a Quote Datasheet
Description
With NPT connecting thread Width dimension 62 mm Compressed air filter, regulator, and compressed air regulator functions in a single unit High flow rate and highly efficient in removing contaminants Good control characteristics with minimal pressure hysteresis
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air preparation combination unit - MSB6N-3/8-FRC6:J2M1 - Festo Corporation
Islandia, NY, United States
Air preparation combination unit
MSB6N-3/8-FRC6:J2M1
Air preparation combination unit MSB6N-3/8-FRC6:J2M1
With NPT connecting thread Width dimension 62 mm Compressed air filter, regulator, and compressed air regulator functions in a single unit High flow rate and highly efficient in removing contaminants Good control characteristics with minimal pressure hysteresis
  • With NPT connecting thread
  • Width dimension 62 mm
  • Compressed air filter, regulator, and compressed air regulator functions in a single unit
  • High flow rate and highly efficient in removing contaminants
  • Good control characteristics with minimal pressure hysteresis
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Industrial Valves
Product Number MSB6N-3/8-FRC6:J2M1
Product Name Air preparation combination unit
Media Gas; Air; Compressed Air
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE24-M3H-5J-3/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Filter regulator - LFR-1/2-D-16-O-MIDI-T3-EX4 - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 14.50 to 290.08 psi (10.21 to 204 m H2O)
View Details
Filter regulator - LFR-1/8-D-5M-MINI-A-NPT - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details
One-way flow control valve - GRLA-1/8-B - Festo Corporation
Specs
Valve Type Control Valve
Media Air; Compressed Air
Maximum Pressure 4.35 to 145.04 psi (3.06 to 102 m H2O)
View Details
4 suppliers