Altech Corp. Datasheets for Pushbutton Switches
Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more
| Product Name | Notes |
|---|---|
| 1.2mm Actuator Rubber Washer | |
| 3.2mm Actuator Rubber Washer | |
| Actuator Lock Plate | |
| Adapter for installing a ∅22.5 device in ∅30.5 cutout (washer only). | |
| Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool... | |
| Blanking Plug for 22.5 mm holes | |
| Booted Momentary | |
| Boots for Booted Actuators | |
| Bulb Extractor | |
| Bulb holder for Illuminated Push Buttons | |
| E-Stop Shroud (Plastic protector (UL)) | |
| E-Stop Shroud (Plastic protector) | |
| Flush Illuminated Momentary | |
| Flush Non-Illuminated Momentary | |
| Illuminated center twin touch/ not marked with LED bulb, bulb holder and mounting bracket | |
| Key Selector Switch (Keyed Alike) | |
| Key Selector Switch (Keyed Differently) | |
| Legend Plates (Spanish part numbers) | |
| Legend Plates | |
| Lenses for Illuminated Actuators with Filament Bulbs | |
| Lenses for Illuminated Actuators with LED (flush/projecting) | |
| Lenses for Illuminated Actuators | |
| Lenses for Pilot Lights with Filament Bulbs | |
| Lenses for Pilot Lights with LED | |
| Maintained | |
| Momentary | |
| Mounting Bracket (Thin Bracket for Base Mount Enclosures) | |
| Mounting Bracket | |
| Mushroom Momentary | |
| Mushroom with Indicating Arrows | |
| Mushroom with Key | |
| Padlock (For mushroom actutor) | |
| Padlock (For projecting actuator) | |
| Projecting Momentary | |
| Push Push mechanism for converting spring return acutator into maintained | |
| Replacement Bulbs/ Filament Bulbs | |
| Replacement Bulbs | |
| Replacement Key | |
| Replacement Keys | |
| Rubber Boot for Contact Elements | |
| Rubber Boot for Twin Actuators (Illuminated) | |
| Rubber Boot for Twin Actuators (Non-Illuminated) | |
| Rubber Boots for Booted Actuators | |
| Rubber Gasket | |
| Selector Maintained & Momentary | |
| Selector with bulb holder, LED bulb and mounting bracket | |
| The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and... | |
| To be used for applications where multiple operators are used, but different key configurations are required. Each cat. no. have different key configurations. | |
| To be used for applications where single or multiple operators are used, but the same key configurations are required. Standard key selector switches have the same key configuration | |
| Twin touch I-O marked with LED bulb, bulb holder and mounting bracket | |
| Twin touch I-O marked with mounting bracket | |
| Twin touch/ not marked with mounting bracket |
| << Prev | Next >> |