The Altech 30mm non-illuminated mushroom momentary push button AM3 is a metal operator certified for NEMA Type 4X and IEC 529 IP65 environments, with a mechanical life of 1 million cycles. It features a double-break, self-wiping contact with a rated insulation voltage of 500 V AC, terminal capacity for 2×1.5 mm² or 1×2.5 mm² wire, and operating travel of 8.7 mm. Contact elements are bimetal (Cu/Ag) with a torque specification of 0.8 Nm for terminal screws. The unit operates within a temperature range of -25°C to +70°C and meets UL508 AC A600 (600 V, 1.2 A) and DC Q600 (600 V, 0.1 A) ratings. The contact block is color-coded for identification and compatible with standard 30mm enclosures.
The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides watertight integrity and all components are corrosion resistant materials.
Our contact blocks are color coded for an easy assembly and identification (Red=S11, Yellow=S12). Illuminated or Non-Illuminated push buttons in various colors are available for quick delivery.
Selector Switches are available in a 2 or 3 position styles with and option for momentary or maintained function. The pilot lights are full voltage and LED and filament bubs are interchangeable.
Cast aluminum control stations are available to your specifications.
These Ø 30 control devices can be mounted in any position in panels of 1 to 6 mm (.039 - .236 in.) thickness.
Mushroom Momentary
| Altech Corp. | Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AM3 | AM3 | AM3 |
| Product Name | 30mm Non- Illuminated Mushroom Momentary Push Buttons | Push Buttons/ 30mm Non-Illuminated Metal Operators | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton |