Altech Corp. 30mm Non- Illuminated Mushroom Momentary Push Buttons AM6

Description
The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides watertight integrity and all components are corrosion resistant materials. Our contact blocks are color coded for an easy assembly and identification (Red=S11, Yellow=S12). Illuminated or Non-Illuminated push buttons in various colors are available for quick delivery. Selector Switches are available in a 2 or 3 position styles with and option for momentary or maintained function. The pilot lights are full voltage and LED and filament bubs are interchangeable. Cast aluminum control stations are available to your specifications. These ø 30 control devices can be mounted in any position in panels of 1 to 6 mm (.039 - .236 in.) thickness.
Request a Quote Datasheet
Description
The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides watertight integrity and all components are corrosion resistant materials. Our contact blocks are color coded for an easy assembly and identification (Red=S11, Yellow=S12). Illuminated or Non-Illuminated push buttons in various colors are available for quick delivery. Selector Switches are available in a 2 or 3 position styles with and option for momentary or maintained function. The pilot lights are full voltage and LED and filament bubs are interchangeable. Cast aluminum control stations are available to your specifications. These ø 30 control devices can be mounted in any position in panels of 1 to 6 mm (.039 - .236 in.) thickness.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Non- Illuminated Mushroom Momentary Push Buttons - AM6 - Altech Corp.
Flemington, NJ, USA
30mm Non- Illuminated Mushroom Momentary Push Buttons
AM6
30mm Non- Illuminated Mushroom Momentary Push Buttons AM6
The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides watertight integrity and all components are corrosion resistant materials. Our contact blocks are color coded for an easy assembly and identification (Red=S11, Yellow=S12). Illuminated or Non-Illuminated push buttons in various colors are available for quick delivery. Selector Switches are available in a 2 or 3 position styles with and option for momentary or maintained function. The pilot lights are full voltage and LED and filament bubs are interchangeable. Cast aluminum control stations are available to your specifications. These ø 30 control devices can be mounted in any position in panels of 1 to 6 mm (.039 - .236 in.) thickness.

The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides watertight integrity and all components are corrosion resistant materials.

Our contact blocks are color coded for an easy assembly and identification (Red=S11, Yellow=S12). Illuminated or Non-Illuminated push buttons in various colors are available for quick delivery.

Selector Switches are available in a 2 or 3 position styles with and option for momentary or maintained function. The pilot lights are full voltage and LED and filament bubs are interchangeable.

Cast aluminum control stations are available to your specifications.

These Ø 30 control devices can be mounted in any position in panels of 1 to 6 mm (.039 - .236 in.) thickness.

Buy Now Datasheet
Push Buttons/ 30mm Non-Illuminated Metal Operators - AM6 - Altech Corp.
Flemington, NJ, USA
Push Buttons/ 30mm Non-Illuminated Metal Operators
AM6
Push Buttons/ 30mm Non-Illuminated Metal Operators AM6
Mushroom Momentary

Mushroom Momentary

Buy Now Datasheet
Pushbutton Switches - AM6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
AM6
Pushbutton Switches AM6
Push Button Oper, 30 mm,

Push Button Oper, 30 mm,

Buy Now

Technical Specifications

  Altech Corp. Altech Corp. Powell Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number AM6 AM6 AM6
Product Name 30mm Non- Illuminated Mushroom Momentary Push Buttons Push Buttons/ 30mm Non-Illuminated Metal Operators Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switch Function Momentary Contact
Max DC Voltage Rating 230 volts
View Details
22mm Flush Momentary Push Buttons - 2AF1 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
22mm Illuminated Mushroom Momentary Push Buttons - 2ALMPP8LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push)
Features Has CE Certification; Has CSA Certification; Illuminated Switch
View Details