Altech Corp. 22mm Twin Touch Metal Operators 2ATL5LB F2F1-IO-012

Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Twin Touch I/O Markings Illuminated Center Metal Operator
Request a Quote Datasheet
Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Twin Touch I/O Markings Illuminated Center Metal Operator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
22mm Twin Touch Metal Operators
2ATL5LB F2F1-IO-012
22mm Twin Touch Metal Operators 2ATL5LB F2F1-IO-012
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Twin Touch I/O Markings Illuminated Center Metal Operator

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • Twin Touch I/O Markings
  • Illuminated Center
  • Metal Operator
Buy Now Datasheet
22mm Illuminated  Twin Touch Not-Marked Push Buttons - 2ATL5LB F2F1-IO-012 - Altech Corp.
Flemington, NJ, USA
22mm Illuminated Twin Touch Not-Marked Push Buttons
2ATL5LB F2F1-IO-012
22mm Illuminated Twin Touch Not-Marked Push Buttons 2ATL5LB F2F1-IO-012
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm
  • UL Recognized
Buy Now Datasheet
Pushbutton Switches - 2ATL5LB F2F1-IO-012 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
2ATL5LB F2F1-IO-012
Pushbutton Switches 2ATL5LB F2F1-IO-012
Push Button Oper. 22 mm, Ill.

Push Button Oper. 22 mm, Ill.

Buy Now
Sheung Wan, Hong Kong
Pushbutton Switches
2ATL5LB F2F1-IO-012
Pushbutton Switches 2ATL5LB F2F1-IO-012
Pushbutton Switches Push Button Oper. 22 mm, Ill.

Pushbutton Switches Push Button Oper. 22 mm, Ill.

Buy Now

Technical Specifications

  Altech Corp. Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2ATL5LB F2F1-IO-012 2ATL5LB F2F1-IO-012 2ATL5LB F2F1-IO-012 2ATL5LB F2F1-IO-012
Product Name 22mm Twin Touch Metal Operators 22mm Illuminated Twin Touch Not-Marked Push Buttons Pushbutton Switches Pushbutton Switches
Actuator Specifications Flush Pushbutton Recessed Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch Maintained Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Terminal Type Screw Terminals
Features Has CE Certification; Has CSA Certification; Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O); Pilot Light; Wiping Contacts Has CE Certification; Has CSA Certification; Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details
22mm Recessed Momentary Push Buttons - 2AF6RH - Altech Corp.
Specs
Actuator Specifications Recessed Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details