Altech Corp. Push Buttons/ 30mm Non-Illuminated Metal Operators AMLKB4

Description
Mushroom with Key
Request a Quote
Description
Mushroom with Key
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Altech AMLKB4 is a 30mm non-illuminated mushroom push button with key-operated maintained function, certified for NEMA Type 4X and IEC IP65 environments. It has a mechanical life of 0.3 million cycles, operates within a temperature range of -25°C to +70°C, and uses bimetal (Cu/Ag) contacts rated for 600V AC at 1.2A and 600V DC at 0.1A. Terminal wiring capacity supports 2x1.5 mm² or 1x2.5 mm² conductors, with terminal screw torque of 0.8 Nm. The device is mounted in panels 1 to 6 mm thick and includes a key-in-lock mechanism with keys keyed alike.

Datasheet Summary
Powered by GS/AI

The Altech AMLKB4 is a 30mm non-illuminated mushroom push button with key-operated maintained function, certified for NEMA Type 4X and IEC IP65 environments. It has a mechanical life of 0.3 million cycles, operates within a temperature range of -25°C to +70°C, and uses bimetal (Cu/Ag) contacts rated for 600V AC at 1.2A and 600V DC at 0.1A. Terminal wiring capacity supports 2x1.5 mm² or 1x2.5 mm² conductors, with terminal screw torque of 0.8 Nm. The device is mounted in panels 1 to 6 mm thick and includes a key-in-lock mechanism with keys keyed alike.

Suppliers

Company
Product
Description
Supplier Links
Push Buttons/ 30mm Non-Illuminated Metal Operators - AMLKB4 - Altech Corp.
Flemington, NJ, USA
Push Buttons/ 30mm Non-Illuminated Metal Operators
AMLKB4
Push Buttons/ 30mm Non-Illuminated Metal Operators AMLKB4
Mushroom with Key

Mushroom with Key

Buy Now Datasheet
Pushbutton Operator, Non-Illum., Red Mush., Press to Lock/Key to Release, 30mm - 70156677 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pushbutton Operator, Non-Illum., Red Mush., Press to Lock/Key to Release, 30mm
70156677
Pushbutton Operator, Non-Illum., Red Mush., Press to Lock/Key to Release, 30mm 70156677
30 mm Push Buttons Red color The dielectric strength of the material is 2500 V for 1 minute.

30 mm Push Buttons

  • Red color
    The dielectric strength of the material is 2500 V for 1 minute.
Supplier's Site

Technical Specifications

  Altech Corp. Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches
Product Number AMLKB4 70156677
Product Name Push Buttons/ 30mm Non-Illuminated Metal Operators Pushbutton Operator, Non-Illum., Red Mush., Press to Lock/Key to Release, 30mm
Switch Function Push-Lock Key Reset
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Mushroom Push Buttons - 2ALM4LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL4LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details